HP logo

HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30175
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Oct 2018
Bullet Points HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:
  • - Windows 7 Professional 64
  • - Intel Xeon E5 v4 E5-2650V4 (30M Cache, 2.2 GHz)
  • - 32GB (2400 MHz) DDR4-SDRAM (4 x 8 GB) & 512GB SSD
  • - DVD-RW, 175 x 464.8 x 444.5 mm
Long product name HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:

Intel Xeon E5 v4 E5-2650V4 (30M Cache, 2.2 GHz), 32GB DDR4-SDRAM, 512GB SSD, Not available, DVD-RW, LAN, Windows 7 Professional 64-bit

HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:

Flexible, powerful, ready to work
Redefine versatility and flexibility. Expand your capabilities with HP’s Z640 Workstation offering powerful performance, whisper-quiet computing, and tool-less access in compact design.

Primed to perform
Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 36 total processor cores in one system.[2]

See everything clearly
Take productivity up a notch with the ability to do more thanks to NVIDIA® professional graphics cards in 2D or 3D.[5]

Graphics pro
Get serious about graphics and reach peak productivity with access to a breadth of AMD professional graphics from entry to high-end 3D.[5]

High-power ports
Maximize your time and increase your capabilities with USB and SATA ports, plus lightning-fast data transfers using optional Thunderbolt™ 2 technology.[4]

Conveniently compact
A tool-free chassis boasts low acoustics, single integrated Gb Ethernet, a front and rear handle, rear ledge and is 4U rack mountable—all in a compact design.

Set a new performance curve for your HP Z640
Reduce boot up, calculation, and graphics response and revolutionize how your HP Z640 handles large files with the HP Z Turbo Drive, a remarkably fast and innovative storage solution.

See every angle
Take multitasking to a new level with the ability to easily connect and work on up to eight displays.[6]

Your personal system engineer
Optimize this HP Z640 for peak performance. HP Performance Advisor[7] configures your system with updated settings and drivers to help maximize performance.

Device management made easy
Each HP Z640 Workstation works with HP Client Management Solutions,[8] and optional LANDesk[9] to deploy, manage, and secure your PC.

Short summary description HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:

HP Z640, 2.2 GHz, Intel® Xeon® E5 v4, 32 GB, 512 GB, DVD-RW, Windows 7 Professional

Long summary description HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:

HP Z640. Processor frequency: 2.2 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2650V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 925 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black 2WU33EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Available with 128GB DIMMs.
[4] Thunderbolt is an optional or add-on feature. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see thunderbolttechnology.net/products.
[5] Sold separately or as an optional feature.
[6] Support for up to eight displays requires purchase of two graphics cards that support up to 4 displays simultaneously. Displays sold separately.
[7] HP Performance Advisor requires Windows and Internet access.
[8] Requires Windows operating system.
[9] LANDesk software is sold separately. Managed devices must be connected to the management server. Requires active LANdesk maintenance service. Wipe functionality performs a "Windows 8 Reset" and requires Windows 8. Lock performs a Windows "Lock Computer.”
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.