location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MP9 G2 Retail System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP9 G2 Retail System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VR23EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 May 2019
Product end of life date
Reinvent the Customer Experience (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP MP9 G2 Retail System
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini Black
  • - Intel® Core™ i5 2.5 GHz 6 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s)
  • - Ethernet LAN
  • - 65 W
Long product name HP MP9 G2 Retail System :
The long product name of HP MP9 G2 Retail System. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP MP9 G2 Retail System
More>>>
HP MP9 G2 Retail System:
The official description of HP MP9 G2 Retail System as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to the challenge
Meet—and exceed—your business needs with 6th generation Intel® Core™ vPro™ processors[1,2] with the Intel Q170 Chipset, integrated Intel® HD 530 Graphics, and up to 32 GB DDR4 memory.[6] Then select your M.2 PCIe SSD or SATA HD storage—up to 2 TB.[7]
Choose your OS
Go with the Windows or FreeDOS operating system you know and trust.
Maximize your productivity
Add a display—or two or three—a keyboard, mouse, cash drawer, barcode scanner, printer, and more[8] with two DisplayPort connections, six USB 3.0 ports, one USB Type-C™, and audio inputs. Get network connectivity from an RJ-45.
Make it yours
Build a perfectly efficient point of sale, kiosk, digital signage or back office solution with a selection of mounting and security accessories.[8]
Be secure
Help protect your data and hardware with HP BIOSphere with Sure Start, the industry’s first self-healing BIOS, and options[8] that secure your device to a fixed location.

Short summary description HP MP9 G2 Retail System:
This short summary of the HP MP9 G2 Retail System data-sheet is auto-generated and uses the product title and the first six key specs.

HP MP9 G2 Retail System, Intel® Core™ i5, i5-6500T, 6th gen Intel® Core™ i5, 2.5 GHz, 6 MB, Intel® Q170

Long summary description HP MP9 G2 Retail System:
This is an auto-generated long summary of HP MP9 G2 Retail System based on the first three specs of the first five spec groups.

HP MP9 G2 Retail System. Processor family: Intel® Core™ i5, Processor model: i5-6500T, Processor generation: 6th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530. Audio system: DTS Studio Sound

Processor
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500T
Processor cores
4
Processor threads
4
Processor frequency
2.5 GHz
Processor cache
6 MB
Motherboard chipset
Intel® Q170
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
M.2, PCI Express
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 530
Multimedia
Built-in speaker(s)
Yes
Audio system
DTS Studio Sound
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DC-in jack
Yes
Design
Chassis type
Mini
Number of 2.5" bays
1
Product colour
Black
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply
65 W
Weight & dimensions
Width
175 mm
Depth
34 mm
Height
177 mm
Weight
1.3 kg
Packaging content
Keyboard included
Yes
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR