HP logo

HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27280
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One 145, 35.6 cm (14"), 1920 x 1080 pixels, LED, 500 cd/m², Projected capacitive system, 800:1

Long summary description HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One 145. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Display type: LED. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor generation: 7th gen Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 620

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.