location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2 2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VQ69EA
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2018
Product end of life date
Bullet Points HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 35.6 cm (14") Black
  • - Touchscreen
  • - Intel® Celeron® 2 GHz 2 MB
  • - DDR3-SDRAM 4 GB
  • - 128 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Wi-Fi
Long product name HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black :
The long product name of HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J1900 (2M Cache, up to 2.42 GHz), 4GB DDR3, 128GB SSD, 14" LED Touch, Intel HD Graphics, Gigabit Ethernet, Wi-Fi 802.11 a/b/g/n
More>>>
HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black:
The official description of HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.

Sleek, stylish, and great for small spaces.
Add versatility to your store with this compact AiO. Flexible mounting options allow you to place it on a counter, tuck it into a kiosk or mount it on a wall or pole.

Customize it.
Tailor the system to your environment with your choice of operating system and an expanded portfolio of HP POS peripherals.

Efficient, future-proof performance.
Get consistent uptime in demanding environments with a robust, Quad-Core Intel® processor,
Intel graphics, up to 8 GB RAM, and your choice of storage.

Reliability you can trust.
Be comfortable around spills and splashes—the IP54-qualified, sealed fanless design helps prevent them from entering the system, which is also designed for extended use and tested for impacts and vibrations.

Short summary description HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black:
This short summary of the HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP2 2000, 35.6 cm (14"), Intel® Celeron®, J1900, 2 GHz, 2 MB, 4 GB

Long summary description HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black:
This is an auto-generated long summary of HP RP2 2000 J1900 2 GHz All-in-One 35.6 cm (14") Touchscreen Black based on the first three specs of the first five spec groups.

HP RP2 2000. Display diagonal: 35.6 cm (14"). Processor family: Intel® Celeron®, Processor model: J1900, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 128 GB, SSD capacity: 128 GB. Audio system: DTS Studio Sound

Display
Display diagonal *
35.6 cm (14")
Touchscreen *
Yes
Processor
Processor family *
Intel® Celeron®
Processor model *
J1900
Processor cores
4
Processor threads
4
Processor frequency
2 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
8 GB
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
128 GB
SSD capacity
128 GB
Multimedia
Built-in speaker(s)
Yes
Audio system
DTS Studio Sound
Card reader integrated
No
Compatible memory cards
Not supported
Optical drive type
No
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
DisplayPorts quantity
1
Microphone in
No
Design
Chassis type
All-in-One
Product colour
Black
Weight & dimensions
Width
355.9 mm
Depth
225.3 mm
Height
366.2 mm
Weight
6.83 kg
Packaging content
Mouse included
No
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Memory slots
1