Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - On-site
- - 3 year(s)
- - On-site support
Long product name HP 2UU69AV warranty/support extension 3 year(s)
:
3 Year (material_labor_onsite) SFF
The long product name of HP 2UU69AV warranty/support extension 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3 Year (material_labor_onsite) SFF
More>>>
Short summary description HP 2UU69AV warranty/support extension 3 year(s):
This short summary of the HP 2UU69AV warranty/support extension 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
HP 2UU69AV, 3 year(s), On-site
Long summary description HP 2UU69AV warranty/support extension 3 year(s):
This is an auto-generated long summary of HP 2UU69AV warranty/support extension 3 year(s) based on the first three specs of the first five spec groups.
HP 2UU69AV. Number of years: 3 year(s), Type: On-site