location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17.3 Business Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3 Business Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SC67ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628882380 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:38:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited warranty.
Long product name HP 17.3 Business Backpack :
The long product name of HP 17.3 Business Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3 Business Backpack
More>>>
HP 17.3 Business Backpack:
The official description of HP 17.3 Business Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your hands free and your notebook safe with the HP 17.3 Business Backpack, designed to go with you in and out of the office and on the road. It has lockable zippers, a secure RFID pocket, and room for your device up to 17.3” diagonal, phone, accessories, and so much more.

Secure inside and out
Put a buffer between your personal information and electronic pickpockets with an RFID pocket that helps protect the data encoded on credit cards and passports. Deter tampering and access to your notebook with double-coil, lockable zippers.

Clutter-free carryall
Pack it all in and stay organized with a dedicated notebook compartment and plenty of slip and zip pockets for all your accessories.

Comfort is key
Wear the bag across your chest and keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Short summary description HP 17.3 Business Backpack:
This short summary of the HP 17.3 Business Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17.3 Business Backpack, Backpack case, 43.9 cm (17.3"), 840 g

Long summary description HP 17.3 Business Backpack:
This is an auto-generated long summary of HP 17.3 Business Backpack based on the first three specs of the first five spec groups.

HP 17.3 Business Backpack. Case type: Backpack case, Maximum screen size: 43.9 cm (17.3"). Weight: 840 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43.9 cm (17.3")
Case type *
Backpack case
Product main colour *
Black
Expandable
No
Country of origin
China
HP segment
Business
Weight & dimensions
Width
330 mm
Depth
470 mm
Height
180 mm
Weight
840 g
Logistics data
Harmonized System (HS) code
84733080
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 04:25:51
Uk has collected 1 expert review for HP 17.3 Business Backpack but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
France 2 distributor(s)
United Kingdom 2 distributor(s)