location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17.3 Business Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3 Business Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SC67A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122555870 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:07:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Warranty: One-year limited warranty.
Long product name HP 17.3 Business Backpack :
The long product name of HP 17.3 Business Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3 Business Backpack
More>>>
HP 17.3 Business Backpack:
The official description of HP 17.3 Business Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Notebook protection that has your back
Keep your hands free and your notebook safe with the HP 17.3 Business Backpack, designed to go with you in and out of the office and on the road. It has lockable1 zippers, a secure RFID pocket, and room for your device up to 17.3" diagonal, phone, accessories, and so much more.

Short summary description HP 17.3 Business Backpack:
This short summary of the HP 17.3 Business Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17.3 Business Backpack, 43.9 cm (17.3")

Long summary description HP 17.3 Business Backpack:
This is an auto-generated long summary of HP 17.3 Business Backpack based on the first three specs of the first five spec groups.

HP 17.3 Business Backpack. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 43.9 cm (17.3"). Width: 330 mm, Depth: 470 mm, Height: 180 mm

Secure inside and out

Put a buffer between your personal information and electronic pickpockets with an RFID pocket that helps protect the data encoded on credit cards and passports. Deter tampering and access to your notebook with double-coil, lockable[1] zippers.

Clutter-free carryall

Pack it all in and stay organized with a dedicated, padded notebook compartment and plenty of slip and zip pockets for all your accessories.

Comfort is key

Wear the bag over your shoulders to keep your hands free, or carry by hand with the top handle. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Features
Product main colour *
Black
Coloration
Monochromatic
Maximum screen size
43.9 cm (17.3")
Features
Compatible products
HP Elite x2 1011 G1; HP ProBook 470 G5; HP ProBook 450 G5; HP ProBook 440 G5; HP ZHAN 66 Pro G1; HP ProBook 430 G5; HP ProBook 470 G4; HP ProBook 450 G4; HP ProBook 455 G4; HP ProBook 440 G4; HP ProBook 430 G4; HP ProBook 440 G3; HP ProBook 430 G3; HP ProBook 640 G3; HP ProBook 650 G3; HP ProBook 650 G3; HP ProBook 645 G3; HP ProBook 655 G3; HP ProBook x360 11 G2 EE; HP ProBook x360 11 G1 EE; HP ProBook 11 G2 EE; HP ProBook 11 G1 EE; HP ProBook 640 G2; HP ProBook 650 G2; HP ProBook 645 G2; HP ProBook 655 G2; HP EliteBook x360; HP EliteBook 820 G4; HP EliteBook 840 G4; HP Elitebook 850 G4; HP EliteBook 745 G4; HP EliteBook 755 G4; HP EliteBook 725 G4; HP Elite x2 1011 G1 with Power Keyboard; HP Elite x2 1011 G1 with Travel Keyboard; HP EliteBook 725 G3; HP Elitebook 820 G3; HP Elitebook 755 G3; HP Elitebook 850 G3; HP Omen Pro Notebook Mini WorkStation; HP Zbook 15u G3; HP ZBook Studio G4 Mini WorkStation; HP ZBook Studio G3 Mini WorkStation; HP ZBook 15 G4; HP ZBook 17 G4; HP ZBook 15 G3; HP ZBook 17 G3; HP Zbook 14 G2; HP ZBook 14u G4; HP ZBook 15u G4; HP ZBook 15u G4; HP ZBook 15u G2; HP Stream 14 Pro G3; HP Stream 11 Pro G4 EE; HP Stream 11 Pro G3; HP Stream 11 Pro G2; HP ChromeBook x360 11 G1 EE; HP ChromeBook 11 G5 EE; HP ChromeBook 11 G4 EE; HP ChromeBook 13 G1; HP ChromeBook 11 G5; HP ChromeBook 11 G4; HP ChromeBook 14 G4; HP Spectre Pro x360 Convertible PC; HP Spectre Pro x360 Convertible PC; HP Spectre Pro 13 G1 Notebook PC; HP EliteBook x360 1020 G2; HP EliteBook Folio G1; HP EliteBook 1030 G1; HP EliteBook 1040 G4; HP EliteBook 1040 G3; HP EliteBook 1020 G1; HP EliteBook 1040 G2; HP EliteBook Revolve 810 G3; HP 240 G6; HP 245 G6; HP 250 G6; HP 255 G6; HP 240 G5; HP 245 G5; HP 250 G5; HP 255 G5; HP x360 310 G2; HP 255 G4; HP 240 G4; HP 245 G4; HP 250 G4; HP 255 G3; HP 240 G2; HP 245 G2; HP 250 G2; HP 255 G2; HP 250; HP 255
HP segment
Business
Weight & dimensions
Width *
330 mm
Depth *
470 mm
Height *
180 mm
Weight
840 g
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
42029291
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP 17.3 Business Backpack:
Disclaimer

[1] Lock sold separately.