location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Business Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Business Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SC66ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628882359 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:38:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15.6 Business Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Brand compatibility: HP
  • - Shoulder strap
  • - 740 g
Warranty: One-year limited warranty.
Long product name HP 15.6 Business Top Load :
The long product name of HP 15.6 Business Top Load. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6 Business Top Load
More>>>
HP 15.6 Business Top Load:
The official description of HP 15.6 Business Top Load as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When a notebook PC is your companion in and out of the office, you need a case you can trust to keep it safe. The HP 15.6 Business Top Load is ready for action with lockable zippers, a secure RFID pocket, and plenty of room for your device up to 15.6" diagonal and everyday essentials.

Secure inside and out
Put a buffer between your personal information and electronic pickpockets with an RFID pocket that helps protect the data encoded on credit cards and passports. Deter tampering and access to your notebook with double-coil, lockable1 zippers.

Clutter-free carryall
Pack it all in and stay organized with a dedicated, padded notebook compartment and several slip and zip pockets for all your accessories.

Comfort is key
Wear the bag across your chest and keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Short summary description HP 15.6 Business Top Load:
This short summary of the HP 15.6 Business Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Business Top Load, Briefcase, 39.6 cm (15.6"), Shoulder strap, 740 g

Long summary description HP 15.6 Business Top Load:
This is an auto-generated long summary of HP 15.6 Business Top Load based on the first three specs of the first five spec groups.

HP 15.6 Business Top Load. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 740 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Features
Compatibility
HP Elite x2 1011 G1 HP ProBook 450 G5 HP ProBook 440 G5 HP ZHAN 66 Pro G1 HP ProBook 430 G5 HP ProBook 450 G4 HP ProBook 455 G4 HP ProBook 440 G4 HP ProBook 430 G4 HP ProBook 440 G3 HP ProBook 430 G3 HP ProBook 640 G3 HP ProBook 650 G3 HP ProBook 645 G3 HP ProBook 655 G3 HP ProBook x360 11 G2 EE HP ProBook x360 11 G1 EE HP ProBook 11 G2 EE HP ProBook 11 G1 EE HP ProBook 640 G2 HP ProBook 650 G2 HP ProBook 645 G2 HP ProBook 655 G2 HP EliteBook x360 HP EliteBook 820 G4 HP EliteBook 840 G4 HP EliteBook 850 G4 HP EliteBook 745 G4 HP EliteBook 755 G4 HP EliteBook 725 G4 HP Elite x2 1011 G1 HP EliteBook 725 G3 HP EliteBook 820 G3 HP EliteBook 745 G3 HP EliteBook 755 G3 HP EliteBook 850 G3 HP Omen Pro notebook MWS HP ZBook 15u G3 HP ZBook Studio G4 MWS HP ZBook Studio G3 MWS HP ZBook 15 G4 HP ZBook 15 G3 HP ZBook 14 G2 HP ZBook 14u G4 HP ZBook 15u G4 HP ZBook 15u G4 HP ZBook 15u G2 HP Stream 14 Pro G3 HP Stream 11 Pro G4 EE HP Stream 11 Pro G3 HP Stream 11 Pro G2 HP ChromeBook x360 11 G1 EE HP ChromeBook 11 G5 EE HP ChromeBook 11 G4 EE HP ChromeBook 13 G1 HP ChromeBook 11 G5 HP ChromeBook 11 G4 HP ChromeBook 14 G4 HP Spectre Pro x360 convertible pc HP Spectre Pro x360 convertible pc HP Spectre Pro 13 G1 notebook pc HP EliteBook x360 1020 G2 HP EliteBook Folio G1 HP EliteBook 1030 G1 HP EliteBook 1040 G4 HP EliteBook 1040 G3 HP EliteBook 1020 G1 HP EliteBook 1040 G2 HP EliteBook Revolve 810 G3 HP 240 G6 HP 245 G6 HP 250 G6 HP 255 G6 HP 240 G5 HP 245 G5 HP 250 G5 HP 255 G5 HP x360 310 G2 HP 255 G4 HP 240 G4 HP 245 G4 HP 250 G4 HP 255 G3 HP 240 G2 HP 245 G2 HP 250 G2 HP 255 G2
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Product main colour *
Black
Expandable
No
Brand compatibility *
HP
Shoulder strap
Yes
Country of origin
China
HP segment
Business
Weight & dimensions
Width
415 mm
Depth
295 mm
Height
60 mm
Weight
740 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Handle(s)
Yes
Country Distributor
France 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)