HP logo

HP 15.6 Business Top Load

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94446
Info modified on:
01 Oct 2024, 19:53:01
End of life date:
31 Oct 2021
Warranty:
One-year limited warranty.
Long product name HP 15.6 Business Top Load:

15.6 Business Top Load

HP 15.6 Business Top Load:

Notebook protection at every turn
When a notebook PC is your companion in and out of the office, you need a case you can trust to keep it safe. The HP 15.6 Business Top Load is ready for action with lockable[1] zippers, a secure RFID pocket, and plenty of room for your device up to 15.6" diagonal and everyday essentials.

Short summary description HP 15.6 Business Top Load:

HP 15.6 Business Top Load, Toploader bag, 39.6 cm (15.6"), 740 g

Long summary description HP 15.6 Business Top Load:

HP 15.6 Business Top Load. Case type: Toploader bag, Maximum screen size: 39.6 cm (15.6"). Weight: 740 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.