HP logo

HP Model large format printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43124
Info modified on:
01 Nov 2024, 07:59:39
Bullet Points HP Model large format printer:
  • - Print
Warranty:
One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Model large format printer:

DesignJet Z9+ Pro 64-in Printer

HP Model large format printer:

This printer achieves the widest gamut in its category[1] with chromatic RGB HP Vivid Photo Inks. Take more jobs—print faster with better quality.[4] Monitor your performance and make data-driven decisions with HP Print Beat.[7]

Product disclaimer
This printer is intended to work only with cartridges that have a new or reused HP chip, and it uses dynamic security measures to block cartridges using a non-HP chip. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. A reused HP chip enables the use of reused, remanufactured, and refilled cartridges. More at: More at http://www.hp.com/learn/ds

Short summary description HP Model large format printer:

HP Model, 2605 mm, 790 mm, 1402 mm, 170 kg, 2800 mm, 750 mm

Long summary description HP Model large format printer:

HP Model. Width: 2605 mm, Depth: 790 mm, Height: 1402 mm. Package width: 2800 mm, Package depth: 750 mm, Package height: 1302 mm

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP Model large format printer 2RM82F:
[1] Highest professional photo quality based on widest colour gamut. Testing commissioned by HP and performed by Sogeti in January 2021 comparing the HP DesignJet Z9+ Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, comparing gamut volume in CIE Lab units (the higher, the better) printing on HP Premium Instant-dry Satin Photo Paper and Best mode. Test performed under the same conditions in all printers measuring the TC9.18 target with the i1 spectrophotometer from X-rite.
[2] Embedded in the HP DesignJet Z9+ Pro 64-in Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that’s been thoroughly tested to meet customer demands for ease, quality, and dependability.
[3] Based on testing commissioned by HP and performed by Sogeti in January 2021 comparing the HP DesignJet Z9+ Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, by comparing the standard deviation of gloss level in GU units at 20° measurement angle (the lower, the better) printing on photo gloss paper and Best mode. HP DesignJet Z9+ Pro 64-in Printer tested with HP Premium Instant-dry Gloss Photo Paper in Best mode and Gloss Enhancer activated. HP Gloss Enhancer can be used on photo paper with the exception of matte-finish papers. Not included, sold separately.
[4] Based on internal HP testing, January 2021 compared to the HP DesignJet Z6810 60-in Production Printer. Using HP Premium Instant-dry Satin Photo Paper in Best mode, the HP DesignJet Z9+ Pro 64-in Printer can achieve speeds of 14.1 m²/hr compared to the HP DesignJet Z6810 60-in Production Printer that can achieve speeds of 12.0 m²/hr. Using HP Artist Matte Canvas paper, in Normal mode, the HP DesignJet Z9+ Pro 64-in Printer can achieve speeds of 19 m²/hr compared to the HP DesignJet Z6810 60-in Production Printer that can achieve speeds of 13 m²/hr.
[5] Based on testing commissioned by HP and performed by Sogeti in January 2021 comparing the HP DesignJet Z9+ Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, by loading a 44-in roll of Oce draft paper 75g. Measuring time from loading the roll in the “roll holder” until the printer finishes the loading. Test performed under the same conditions in both printers (loading upper/top roll and using default settings for skew and size detection).
[6] The ink cartridge HP Eco-Carton outer carton is 100% recyclable through local cardboard/paper programs. Inner materials including the ink bag are 55% recyclable and can be returned free of charge to the HP Planet Partners program for reprocessing of plastic parts. Zero landfill. For take-back of ink bag/printheads/prints, visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your jurisdiction.
[7] Requires an HP PrintOS account, Internet connection, and connected Internet-capable device. For more information, see http://www.printos.com .

Technical specification disclaimers
Maximum rate of output for colour image 100% colour coverage. Printed on maximum roll size, with Original HP Vivid Photo Inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC, 50-60% relative humidity, on A0 HP Matte Film in Best or Normal mode with HP Vivid Photo Inks.
Theoretical value based on data resolution.
ICC absolute colourimetric accuracy on HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
With HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
With optional multifunction roll. Photo papers are recommended to be used on roll 1 only.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.