HP logo

HP Notebook - 15-bs503na

Brand:
HP segment:
Home
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10906
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Jul 2018
Bullet Points HP Notebook - 15-bs503na:
  • - Windows 10 Home 64
  • - 6th gen Intel® Core™ i3 i3-6006U (3M Cache, 2.00 GHz)
  • - 39.6 cm (15.6") HD SVA (1366 x 768)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 128GB eMMC
  • - Up to 11.45 hours of Lithium-Ion (Li-Ion) battery life
  • - 1.91 kg & 23.8 mm thin, HDMI
Long product name HP Notebook - 15-bs503na:

6th gen Intel® Core™ i3-6006U (3M Cache, 2.00 GHz), 8GB DDR4-SDRAM, 128GB eMMC, 39.6 cm (15.6") HD 1366 x 768, Intel® HD Graphics 520, LAN, WLAN, WebCam, Windows 10 Home 64-bit

HP Notebook - 15-bs503na:

Reliable performance. Beautiful design. Do more.
Power through your day with a stylish laptop created to keep you connected, and on top of everyday tasks. With reliable performance and long lasting battery life[1]—you can easily surf, stream and stay in touch with what matters most.

Short summary description HP Notebook - 15-bs503na:

HP Notebook - 15-bs503na, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP Notebook - 15-bs503na:

HP Notebook - 15-bs503na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Grey

Disclaimer HP Notebook - 15-bs503na 2PY22EA:
[1] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See bapco.com/products/mobilemark-2014/ for details.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Features may require software or other 3rd party applications to provide the described functionality.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.