location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2PC54AA interface cards/adapter HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2PC54AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2PC54AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998972385 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:56:36
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 2PC54AA interface cards/adapter HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB Type-C
  • - Output interface: HDMI
  • - Black
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP 2PC54AA interface cards/adapter HDMI :
The long product name of HP 2PC54AA interface cards/adapter HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion USB-C to HDMI 2.0 Adapter
More>>>
HP 2PC54AA interface cards/adapter HDMI:
The official description of HP 2PC54AA interface cards/adapter HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share your notebook or tablet’s high-definition video and audio content to an external display, TV, or projector with the HP USB-C™ to HDMI Adapter.

Features

- Display to a monitor, projector or TV through the HDMI port.
- Display up to 4k content on 4K capable TVs and monitors.
- Easy to carry adapter to display your PC content anywhere.
- HP USB-C™ capable PCs.

Short summary description HP 2PC54AA interface cards/adapter HDMI:
This short summary of the HP 2PC54AA interface cards/adapter HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2PC54AA, USB Type-C, HDMI, Black, 25 mm, 11 mm, 150 mm

Long summary description HP 2PC54AA interface cards/adapter HDMI:
This is an auto-generated long summary of HP 2PC54AA interface cards/adapter HDMI based on the first three specs of the first five spec groups.

HP 2PC54AA. Host interface: USB Type-C, Output interface: HDMI. Product colour: Black. Width: 25 mm, Depth: 11 mm, Height: 150 mm. Package width: 107 mm, Package depth: 33.5 mm, Package height: 216 mm

One-cable setup

Display to a monitor, projector or TV through the HDMI port.

Ready to go

Easy to carry adapter to display your PC content anywhere.

4K Ready

Display up to 4k content on 4K capable TVs and monitors.[1]

Ports & interfaces
Host interface *
USB Type-C
Output interface *
HDMI
Design
Internal *
No
Product colour
Black
Weight & dimensions
Width
25 mm
Depth
11 mm
Weight & dimensions
Height
150 mm
Weight
20 g
Packaging data
Package width
107 mm
Package depth
33.5 mm
Package height
216 mm
Package weight
120 g
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
HP 2PC54AA interface cards/adapter HDMI HP 2PC54AA interface cards/adapter HDMI
(show image)
2PC54AA 2PC54AA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)