location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Thin Client
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NC61AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628738946 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 IoT Core 64
  • - Intel® Celeron® 3865U (2M Cache, 1.8 GHz)
  • - 35.6 cm (14") HD (1366 x 768)
  • - 8GB (2400 MHz) DDR4-SDRAM (2 x 4 GB) & 128GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 1.63 kg & 19.9 mm thin, USB C Thunderbolt port, HDMI
Long product name HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver :
The long product name of HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Celeron® 3865U (2M Cache, 1.8 GHz), 8GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") HD 1366 x 768, Intel HD Graphics 610, LAN, WLAN, Windows 10 IoT Core 64-bit
More>>>
HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver:
The official description of HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style, Substance, and Value
The stylish new HP mt21 Mobile Thin Client is fully-featured, thin, and light. Stay productive in the office and on the go. A rich user experience with tight security wherever you take it.

Affordable performance
7th generation Intel® Celeron® processor matched with a 128 GB flash memory drive and DDR4 SDRAM system memory delivers commercial notebook PC-like performance for a cloud optimized mobile thin client

Power through the day
Outstanding battery life gets you through a day of back-to-back meetings without plugging in. HP fast-charging technology recharges your battery 90% in 90 minutes.

Protected, wherever you are
Whether it’s the optional finger print reader, Windows 10 Iot Enterprise security features, or the locked file system of HP ThinPro, malware and security attacks don’t stand a chance when you’re on the move.

Secure critical data
The Trusted Platform Module 2.0 embedded security chip (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Cloud-ready & VDI-optimized
Hardware and software optimized for the newest commercial cloud ecosystems and VDI-optimized for traditional server-based computing strategies.

Stable and reliable
Proven quality and reliability ensured through no less than 120,000 hours of reliability testing through HP’s Total Test Process and designed to pass MIL-STD testing.

Protection from spills
The elegantly designed HP Premium Keyboard offers peace of mind and protection from minor spills with a thin layer of mylar film. With the backlit option, the easy to read keys will also remain smooth from consistent force.

Powerful sound
Dramatically improve the audio from your computer with HP Audio Boost. You will experience impressive clear sound quality and the right balance for the ultimate listening experience.

Easily connect
The full-size ports allow you to connect to projectors or a wired network with no adapter cables. You can also charge your phone, connect to displays and dock with USB-C™ port.

Remote management made simple
HP Device Manager allows you to streamline the management of all your thin client devices. You can securely, efficiently and remotely control the full life cycle of the deployed thin client devices.

Short summary description HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver:
This short summary of the HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile Thin Client mt21, Intel® Celeron®, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver:
This is an auto-generated long summary of HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver based on the first three specs of the first five spec groups.

HP Mobile Thin Client mt21. Product type: Mobile thin client, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3867U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 IoT Core. Product colour: Black, Silver

Ultra Slim. Ultra Durable.

The HP mt21 Mobile Thin Client delivers stylish design to every business. An ultra-slim exterior encases a stylish robust aluminum keyboard deck. Passed MIL-STD 810G testing to help ensure durability and sturdiness.[1]

Your office, wherever you go

An intense rich, immersive user experience is delivered through a 14” diagonal display, with HP Audio Boost and HP Noise cancellation. Delve in with built in speakers and microphone with high-definition 720p webcam[2] for optimal mobile collaboration.

Keep your desk clutter-free

With a single cable, it’s simple to make a quick transition to desktop productivity. Supporting docking via USB-C™, connect to multiple external displays, as well as a power source and a gigabit network connection through optional docks.[2]

Design
Product type *
Mobile thin client
Product colour *
Black, Silver
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
35.6 cm
Dual-screen
No
sRGB coverage (typical)
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
3867U
Processor cores
2
Processor threads
2
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 3000 series for Mobile
Processor codename
Kaby Lake R
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-down
12.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 610
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5906
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
No
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 IoT Core
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
189270
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Battery life (max)
15 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
336 mm
Depth
238 mm
Height
19.9 mm
Weight *
1.63 kg
Logistics data
Harmonized System (HS) code
84713000
Source Testseek summary Average rating
Reviews
Updated:
2019-11-22 00:06:11
Uk has collected 4 expert reviews for HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
notebookcheck.net
Updated:
2019-11-22 00:06:11
Consistent: The HP mt21 scores well for its little fan noise, efficient heat management and good battery life. Its 14-inch display will win no prizes though...
Good matte display, silent operation, rarely gets warm, SSD, free SATA III slot, maintenance cover, good battery life...
Bad dark and low-contrast display, unstable viewing angles, no backlit keyboard...
Bottom line The HP mt21 2NC62AA, provided by HP Germany.A Mobile Thin Client does not need maximum performance, so it does not matter that the processor powering the HP mt21 is one of the least powerful Kaby Lake processors that Intel offers.This lack of power is a v...
81%
Country Distributor
France 2 distributor(s)
Disclaimer HP Mobile Thin Client mt21 Intel® Celeron® 3867U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Black, Silver:
Disclaimer

[1] Pass MIL-STD 810G testing, not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] Sold separately or as an optional feature.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors; or provide any Windows® 8 or Windows 7 drivers on www.support.hp.com
[5] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.