location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 64 Cutting Solution

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 64 Cutting Solution
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MY18A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018453975 show
Category:
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 07:09:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited hardware warranty
Long product name HP Latex 64 Cutting Solution :
The long product name of HP Latex 64 Cutting Solution. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex 64 Cutting Solution
More>>>
HP Latex 64 Cutting Solution:
The official description of HP Latex 64 Cutting Solution as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can enable new applications and growth for your business by enhancing your HP Latex printer with our unique print AND cut workflow.[1] Easily integrate this cutter/RIP solution and get accurate high-speed cutting and cut throughs.

Short summary description HP Latex 64 Cutting Solution:
This short summary of the HP Latex 64 Cutting Solution data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 64 Cutting Solution, WEEE, RoHS (EU); CE; REACH, 1980 mm, 680 mm, 1145 mm, 54 kg, 2110 mm

Long summary description HP Latex 64 Cutting Solution:
This is an auto-generated long summary of HP Latex 64 Cutting Solution based on the first three specs of the first five spec groups.

HP Latex 64 Cutting Solution. Certification: WEEE, RoHS (EU); CE; REACH. Width: 1980 mm, Depth: 680 mm, Height: 1145 mm. Package width: 2110 mm, Package depth: 480 mm, Package height: 670 mm

Features
Certification
WEEE, RoHS (EU); CE; REACH
Weight & dimensions
Width
1980 mm
Depth
680 mm
Height
1145 mm
Weight & dimensions
Weight
54 kg
Packaging data
Package width
2110 mm
Package depth
480 mm
Package height
670 mm
Package weight
78 kg
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)