HP logo

HP Pavilion Desktop - 570-a111na

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15172
Info modified on:
14 Jun 2024, 21:49:03
End of life date:
28 Feb 2018
Bullet Points HP Pavilion Desktop - 570-a111na:
  • - Windows 10 Home 64
  • - AMD A9-9430 (1M Cache, 3.2 GHz)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD
  • - Mouse & Keyboard included, DVD Super Multi, 315 x 163 x 307 mm, USB C Thunderbolt port, HDMI, Card Reader
Long product name HP Pavilion Desktop - 570-a111na:

AMD A9-9430 (1M Cache, 3.2 GHz), 8GB DDR4-SDRAM, 1000GB HDD, AMD Radeon R5, DVD Super Multi, LAN, WLAN, Windows 10 Home 64-bit

HP Pavilion Desktop - 570-a111na:

Back and bolder than ever
While other towers have been standing still, HP has shaken up the category. From its eye-catching, space saving design, to full performance and reliability, this HP Pavilion is the best thing to happen to towers in over 20 years.

Short summary description HP Pavilion Desktop - 570-a111na:

HP Pavilion Desktop - 570-a111na, 3.2 GHz, AMD A9, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion Desktop - 570-a111na:

HP Pavilion Desktop - 570-a111na. Processor frequency: 3.2 GHz, Processor family: AMD A9, Processor model: A9-9430. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: PC

Disclaimer HP Pavilion Desktop - 570-a111na 2MQ49EA:
[1] For hard drives, TB= 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of hard drive is reserved for system recovery software.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.