HP logo

HP OMEN X by Desktop PC - P1000-001na

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15551
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
07 Mar 2018
Bullet Points HP OMEN X by Desktop PC - P1000-001na:
  • - Windows 10 Home 64
  • - 7th gen Intel® Core™ i7 i7-7820HK (8M Cache, 2.9 GHz)
  • - NVIDIA GeForce GTX 1080 (8GB GDDR5X)
  • - 16GB (2400 MHz) DDR4-SDRAM & 512GB SSD
  • - 229 x 60.8 x 332 mm, USB C Thunderbolt port, 2 x HDMI
Long product name HP OMEN X by Desktop PC - P1000-001na:

7th gen Intel® Core™ i7-7820HK (8M Cache, 2.9 GHz), 16GB DDR4-SDRAM, 512GB SSD, Intel HD Graphics 630, NVIDIA GeForce GTX 1080 8GB GDDR5X, Windows 10 Home 64-bit

HP OMEN X by Desktop PC - P1000-001na:

Adaptable gaming PC. Free to move. Free to game.
Play your favorite PC games the way you want to play them. The OMEN X Compact Desktop is your gateway to freedom with three diverse game modes.[1] Easily move from your desktop, to the couch, or strap onto the VR Backpack for immersive VR, with this power packed, adaptable desktop that opens the world of gaming.

NVIDIA® GTX 1080 Graphics
With the advanced NVIDIA® Pascal™ architecture, get the raw performance needed to power the latest in VR, incredible 4K gaming content, and multiple ultra-high resolution monitors. You've never experienced anything like it.

7th generation Intel® Core™ processors
Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities.

DDR4 RAM options
Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

PCIe® SSD storage
Available in 512 GB, PCIe®-based flash storage is up to 17x faster than a traditional 5400 rpm laptop hard drive.

Windows 10
Do great things confidently with the familiar feel of Windows–only better.

Short summary description HP OMEN X by Desktop PC - P1000-001na:

HP OMEN X by Desktop PC - P1000-001na, 2.9 GHz, Intel® Core™ i7, i7-7820HK, 7th gen Intel® Core™ i7, 3.9 GHz, 8 MB

Long summary description HP OMEN X by Desktop PC - P1000-001na:

HP OMEN X by Desktop PC - P1000-001na. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7820HK. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Storage media: SSD, SSD capacity: 512 GB. Discrete graphics card model: NVIDIA® GeForce® GTX 1080, Discrete graphics card memory: 8 GB, Discrete graphics memory type: GDDR5X. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Ethernet LAN data rates: 10,100,1000 Mbit/s

Disclaimer HP OMEN X by Desktop PC - P1000-001na 2MQ04EA:
[1] Listening to personal stereo equipment at full volume for long periods can damage the user's hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume.
[2] Minimum Intel® Core™ i5 and 8GB RAM with VR-capable components required for VR functionality.
[3] Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP and Intel® have not tested, and does not warranty, the operation of the processor beyond its specifications. HP and Intel® have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP and Intel® assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose.
[4] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read-only) compared to traditional 5400 rpm HDD.
[5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.