location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 260 G2 Desktop Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260 G2 Desktop Mini PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2KL55EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628655533 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2018
Product end of life date
Bullet Points HP 260 G2 Desktop Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - Intel® Pentium® 4405U (2M Cache, 2.1 GHz)
  • - 4GB (2400 MHz) DDR4-SDRAM (1 x 4 GB) & 500GB HDD
  • - 177 x 175 x 34 mm, HDMI
Long product name HP 260 G2 Desktop Mini PC :
The long product name of HP 260 G2 Desktop Mini PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® 4405U (2M Cache, 2.1 GHz), 4GB DDR4-SDRAM, 500GB HDD, Intel® HD Graphics 510, LAN, FreeDOS
More>>>
HP 260 G2 Desktop Mini PC:
The official description of HP 260 G2 Desktop Mini PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small size, big performance, affordable price
The fully functional HP 260 Desktop Mini PC delivers the benefit of space saving design that can grow with your business and is equipped with the essential tools you need at an affordable price.

Let nothing stand in your way
Help secure the future of your business. PCs from HP make the most of Windows 10 Pro[1] to protect you from today’s security threats and maximize management and productivity features for business.

Power-saving processors
Do your part to reduce energy use and costs with processors that help consume less than half the energy of those in other mini PCs.

Fearless flexibility
Take advantage of expandable and compatible HP mini accessories. Expand storage options,[3] add legacy ports with expansion modules, help secure your device with security mounts,[3] or take back your desk space with stands and work centers.[3]

Connect to more capabilities
Do more on dual displays with an HDMI port and full HD VGA port, plus use 6 USB ports to plug in all the peripherals you need.

Easy on
Help keep your investment safe and conveniently power up your desktop mini directly from the keyboard so you don’t have to open enclosures or strain for the power button when it’s out of reach.

Speedy storage
Choose a standard hard drive or upgrade to a speedy and reliable solid state drive.[3]

Easy deployment
Easily secure your system in a safe place. The lightweight desktop mini is easy to carry and store.

Help secure critical data
The embedded Trusted Platform Module (TPM) provides hardware-based encryption to help secure your data and deter attacks from viruses and malware.

Short summary description HP 260 G2 Desktop Mini PC:
This short summary of the HP 260 G2 Desktop Mini PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 260 G2 Desktop Mini PC, 2.1 GHz, Intel® Pentium®, 4405U, 4 GB, 500 GB, FreeDOS

Long summary description HP 260 G2 Desktop Mini PC:
This is an auto-generated long summary of HP 260 G2 Desktop Mini PC based on the first three specs of the first five spec groups.

HP 260 G2 Desktop Mini PC. Processor frequency: 2.1 GHz, Processor family: Intel® Pentium®, Processor model: 4405U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.05 kg. Product colour: Black

Work confidently without the cost

Get the affordably priced business ready desktop mini with the accessories[3] and optional HP services[3] you need plus power saving processors to help lower energy costs.

Small design, big versatility

The industrial design of the compact desktop mini with flexible mounting options[3] and optional accessories[3] help support a versatile range of use cases from desktop to public computing to digital signage.

Powered to perform

Accomplish tasks with 6th Gen Intel® processors[2] and Intel® HD Graphics[3] with the option to scale up to Core™ i5[2] and up to 32GB of DDR4 memory[3] if your workload demands it.

Ready to grow

The system of accessories and expansion capabilities of the HP 260 Desktop Mini provide multiple options within one line of products to fit the needs of your diverse work environment.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
4405U
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
Processor socket
LGA 1356 (Socket B2)
Processor cache
2 MB
Processor cache type
Smart Cache
System bus rate
4 GT/s
Bus type
OPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4000 series for Mobile
Processor codename
Skylake
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
10
PCI Express configurations
1x4, 4x1
Number of processors installed
1
Stepping
D1
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 510
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini PC
Volume
1.1 L
Placement supported
Horizontal/Vertical
Number of 2.5" bays
1
Cable lock slot
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Audio chip
Realtek ALC221
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2EX
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
89611
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.05 kg
Packaging content
Display included *
No
Country Distributor
España 2 distributor(s)
Disclaimer HP 260 G2 Desktop Mini PC:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as optional features.