HP logo

HP Bluetooth Headset 500

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
330201
Info modified on:
04 Jun 2024, 11:07:47
End of life date:
29 Feb 2024
Bullet Points HP Bluetooth Headset 500:
  • - Take your tunes on-the-go with the foldable design for increased portability.
  • - Listen all day with a built-in 300 mAh battery providing up to 20 hours of playtime<sup>[4]</sup>.
  • - Keep your music playing with the indicator that lets you know the charging status.
  • - Your perfect partner for any workout. With a water-resistant design, no sweat can stop you.
  • - Enjoy headset controls – power on and off, answer calls, and adjust the volume for a more convenient audio experience.
  • - Headband made with a TR90 material that is elastic, extremely durable and can withstand high temperatures.
  • - Rest easy with an HP standard two-year limited warranty<sup>[5]</sup>.
Warranty:
One year limited warranty
Long product name HP Bluetooth Headset 500:

Bluetooth Headset 500

HP Bluetooth Headset 500:

Superb sound, no strings attached
Experience superb sound with the ultra-portable Bluetooth® 5 headset. Now, with up to 20 hours of battery life you can get through your busiest day.

Short summary description HP Bluetooth Headset 500:

HP Bluetooth Headset 500, Wireless, 220 g, Headset, Black

Long summary description HP Bluetooth Headset 500:

HP Bluetooth Headset 500. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 220 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Bluetooth Headset 500 2J875AA:
[1] Bluetooth® must be turned on in setting for device detection and data charges may apply. Device with Bluetooth® 5 compatible hardware required for full Bluetooth® 5 functionality.
[2] Bluetooth® 5.0 supports up to 2 Mbps theoretical maximum data transfer speeds compared to Bluetooth® 4.2 which supports up to 1 Mbps. Bluetooth® theoretical maximum data transfer speeds compared at short range using Bluetooth® 5 compatible hardware.
[3] Bluetooth® 5.0 supports up to a theoretical maximum range of 800 feet compared to Bluetooth® 4.2 which supports up to 200 feet using Bluetooth® 5.0 compatible hardware.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.