location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 405 G8 Small Form Factor Base Unit -IDS SFF PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 405 G8 Small Form Factor Base Unit -IDS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2J2P2AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 18:52:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP ProDesk 405 G8 Small Form Factor Base Unit -IDS SFF PC:
This short summary of the HP ProDesk 405 G8 Small Form Factor Base Unit -IDS SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 405 G8 Small Form Factor Base Unit -IDS, 2x DIMM, SFF, PC, Proven productivity, AMD PRO 565, Realtek ALC3867

Long summary description HP ProDesk 405 G8 Small Form Factor Base Unit -IDS SFF PC:
This is an auto-generated long summary of HP ProDesk 405 G8 Small Form Factor Base Unit -IDS SFF PC based on the first three specs of the first five spec groups.

HP ProDesk 405 G8 Small Form Factor Base Unit -IDS. Chassis type: SFF. Product type: PC. Weight: 3.9 kg

Memory
Memory slots
2x DIMM
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Line-out
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
1
Performance
Market positioning
Proven productivity
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC3867
Password protection
Yes
Password protection type
BIOS, Power on
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width *
270 mm
Depth *
95 mm
Height *
303 mm
Weight *
3.9 kg
Package width
394 mm
Package depth
205 mm
Package height
499 mm
Package weight
6.97 kg