location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Mouse X3000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse X3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HW68AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628429974 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Mouse X3000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1200 DPI Silver
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AA
Warranty: HP includes a two-year limited warranty with online technical support available 24x7.
Long product name HP Wireless Mouse X3000 :
The long product name of HP Wireless Mouse X3000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mouse X3000 (Pike Silver)
More>>>
HP Wireless Mouse X3000:
The official description of HP Wireless Mouse X3000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built with strict standards and guidelines, the HP Wireless Mouse X3000 effortlessly blends sleek, modern design with life-enhancing, advanced features.

Features

Premium HP standards
Built with some of the strictest quality control guidelines in the industry.

Stylish, attractive design
The sleek and modern HP Wireless Mouse adds an instant touch of trend-setting style to any work space.

No more pulling. No more tugging.
Wireless connection sets you free to roam.

Scroll wheel
Zips you through the web and documents with speed & ease.

Short summary description HP Wireless Mouse X3000:
This short summary of the HP Wireless Mouse X3000 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Mouse X3000, Ambidextrous, Optical, RF Wireless, 1200 DPI, Silver

Long summary description HP Wireless Mouse X3000:
This is an auto-generated long summary of HP Wireless Mouse X3000 based on the first three specs of the first five spec groups.

HP Wireless Mouse X3000. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Silver

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Silver
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Width
95 mm
Depth
57 mm
Height
40 mm
Weight
60 g
Packaging data
Package width
110 mm
Package depth
70 mm
Package height
55 mm
Package weight
120 g
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 02:09:43
Uk has collected 2 expert reviews for HP Wireless Mouse X3000 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)