location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M32f FHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2H5M7AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161474101 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 04:37:26
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FHD display with 99% sRGB color gamut and Freesync.
  • - Hardware-integrated low blue light technology that doesn't sacrifice color quality. Monitor designed with 85% recycled materials and sustainably packaged[1].
  • - Slim profile, innovative cable containment, and seamless design for side-by-side screens.
Warranty: 1 year limited warranty.
Long product name HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD :
The long product name of HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M32f FHD Monitor
More>>>
HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD:
The official description of HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The highest definition of comfort and design.
Lose yourself in the picture-perfect immersion of this massive canvas, designed to redefine comfort, wellness, and sustainability[1]. Play, work, or simply stare into the new definition of high definition.

Short summary description HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD:
This short summary of the HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

HP M32f FHD, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, 7 ms

Long summary description HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD:
This is an auto-generated long summary of HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD based on the first three specs of the first five spec groups.

HP M32f FHD. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 7 ms, Native aspect ratio: 16:9

The New Definition of High Definition

This FHD display feels as good as it looks, packing 99% sRGB color gamut for color accuracy and Freesync to keep your eyes up to speed with your imagination[2].

Looks Good, Feels Good, Does Good

Increase viewing comfort with Eyesafe technology that doesn't sacrifice color quality. Monitor designed with sustainability in mind with 85% recycled materials and packaged in recycled materials[1]. Doing good never looked so good.

Streamlined & Seamless

Streamline your setup with its slim profile, innovative cable containment, and seamless design for side-by-side screens.

Easily personalize and adjust your display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.

HP Eye Ease with Eyesafe® Certification

An always-on blue light filter that keeps your eyes comfortable with zero impact on color accuracy.

VA panel

Get wide, 178-degree viewing angles and better black levels for deep, rich contrast.

Cable management

Cord and wire pass-through located on the display stand reduces cord-clutter and helps keep your workspace clean and organized.

FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [3]

Highly accurate color

99% sRGB color space for ideal color reproduction. [2]

Sustainable design

Designed with sustainability in mind, the plastic enclosures are made with 85% recycled materials and 5% recycled ocean bound plastics. [1]

Display
Display diagonal *
80 cm (31.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
7 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900
Contrast ratio (typical) *
1000:1
Digital horizontal frequency
30 - 86 kHz
Digital vertical frequency
48 - 75 Hz
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
HDCP
Yes
Ergonomics
VESA mounting *
No
Height adjustment *
No
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
21 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
710.3 mm
Depth (with stand)
216.6 mm
Height (with stand)
494.8 mm
Weight (with stand)
5.1 kg
Width (without stand)
710.3 mm
Depth (without stand)
40.2 mm
Height (without stand)
414.6 mm
Packaging data
Package width
823 mm
Package depth
140 mm
Package height
527 mm
Package weight
8.8 kg
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
5.1 kg
Height
414.6 mm
Width
710.3 mm
Depth
40.2 mm
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP M32f FHD computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD:
Disclaimer

[1] Based on HP's internal analysis. Display’s 85% post-consumer recycled plastic content consists of 5% ocean bound plastic materials by weight. 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Excludes plastic bags and plastic foam sheeting.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

[3] Full high-definition (FHD) content is required to view FHD images.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.