location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2EM63AA laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2EM63AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2EM63AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628181889 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 11:12:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 2EM63AA laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: HP 14g-br000; 14q-bu000; 14-bw000; 14g-bx000; 14q-by000; 15-bs000; 15g-br000; 15q-bu000; 15-bw000; 15g-bx000; 15q-by000
  • - Black
  • - 1 pc(s)
Long product name HP 2EM63AA laptop spare part Battery :
The long product name of HP 2EM63AA laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JC04 41W Battery
More>>>
HP 2EM63AA laptop spare part Battery:
The official description of HP 2EM63AA laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 41W battery that gives you extra notebook PC power on the go
Stay entertained, productive and engaged without sacrificing your mobility. The HP Notebook Battery 41W seamlessly attaches to your notebook, providing additional power so you can stay connected no matter where your day takes you.

Short summary description HP 2EM63AA laptop spare part Battery:
This short summary of the HP 2EM63AA laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2EM63AA, Battery, HP, 14g-br000; 14q-bu000; 14-bw000; 14g-bx000; 14q-by000; 15-bs000; 15g-br000; 15q-bu000; 15-bw000;...

Long summary description HP 2EM63AA laptop spare part Battery:
This is an auto-generated long summary of HP 2EM63AA laptop spare part Battery based on the first three specs of the first five spec groups.

HP 2EM63AA. Type: Battery, Brand compatibility: HP, Compatibility: 14g-br000; 14q-bu000; 14-bw000; 14g-bx000; 14q-by000; 15-bs000; 15g-br000; 15q-bu000; 15-bw000;...

For your on-the-go life

Stay connected and productive even when you can’t stop to plug in.

Trusted Performance

HP’s rigorous battery testing and quality standards let you work and play with confidence.

Streamlined Profile

The slim, lightweight battery sits flush with the bottom of your notebook.

Features
Type *
Battery
Brand compatibility *
HP
Compatibility *
14g-br000; 14q-bu000; 14-bw000; 14g-bx000; 14q-by000; 15-bs000; 15g-br000; 15q-bu000; 15-bw000; 15g-bx000; 15q-by000
Product colour
Black
HP segment
Home
Country of origin
China
Weight & dimensions
Width
274.1 mm
Depth
35.2 mm
Height
21.1 mm
Weight
230 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
286 mm
Package depth
101.5 mm
Package height
38 mm
Package weight
360 g