location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage 16t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2D9X0AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161276217 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:56:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 39.6 cm (15.6") AHVA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 25 ms 400 cd/m² 800:1
  • - 20 W
Long product name HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black :
The long product name of HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Engage 16t FHD Monitor
More>>>
HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black:
The official description of HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black:
This short summary of the HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage 16t, 39.6 cm (15.6"), 1920 x 1080 pixels, Full HD, 25 ms, Black

Long summary description HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black:
This is an auto-generated long summary of HP Engage 16t computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD Touchscreen Black based on the first three specs of the first five spec groups.

HP Engage 16t. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 25 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
AHVA
Backlight type
Edge LED
Touchscreen *
Yes
Touchscreen technology
Capacitive
Display brightness (typical)
400 cd/m²
Response time
25 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.1792 x 0.1792 mm
Pixel density
141 ppi
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
50 - 76 Hz
Display diagonal (metric)
39.6 cm
Surface hardness
7H
Colour depth
8 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
3 W
Megapixel (approx.)
5 MP
Built-in microphone
Yes
Design
Product colour *
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt angle range
-15 - 40°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
65 W
AC input frequency
50/60 Hz
AC adapter output voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
391.4 mm
Depth (with stand)
269.3 mm
Height (with stand)
220 mm
Weight (with stand)
4.28 kg
Packaging data
Package width
476 mm
Package depth
326 mm
Package height
396 mm
Package weight
6.78 kg
Sustainability
Sustainable technologies and materials
Recycled plastic cushions; Low Halogen