location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
570
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570-p091na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CZ72EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545871334 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Nov 2018
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-7700 (3.6GHz, Cache 8MB, 4 Cores)
  • - AMD Radeon R7 450 (2GB, GDDR5)
  • - 16GB (2400MHz) DDR4-SDRAM (2 x 8) & 3000GB HDD, 256GB SSD
Warranty: 1 year limited parts, labour, and pickup and return service.
Long product name HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver :
The long product name of HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700 (3.6GHz, Cache 8MB, 4 Cores), 16GB DDR4-SDRAM, 3000GB HDD, 256GB SSD, DVD Super Multi, Intel HD Graphics 630, AMD Radeon R7 450 (2GB, GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver:
The official description of HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Back and bolder than ever
While other towers have been standing still, HP has shaken up the category. From its eye-catching, space saving design, to full performance and reliability, this HP Pavilion is the best thing to happen to towers in over 20 years.

Short summary description HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver:
This short summary of the HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 570-p091na, 3.6 GHz, Intel® Core™ i7, 16 GB, 3.26 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver:
This is an auto-generated long summary of HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver based on the first three specs of the first five spec groups.

HP Pavilion 570-p091na. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 3.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon R7 450. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Windows 10

Do great things confidently with the familiar feel of Windows—only better.[1]

7th generation Intel® Core™ processors
7th generation Intel® Core™ processors

Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities.

Intel® HD Graphics
Intel® HD Graphics

Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive.[2]

DisplayPort
DisplayPort

This robust digital video and audio port transmits up to 8K performance or allows you to connect multiple displays together.[3]

HDMI-out
HDMI-out

It's never been easier to give your device a bigger or second display. With an HDMI output you can transmit HD video and sound with just one standard cable.

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.[4]

USB 2.0 connector
USB 2.0 connector

With the world's most popular USB connection, you can easily connect any of your existing USB devices without worrying about compatibility.

USB 3.0 connector
USB 3.0 connector

With the world's most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Designed to be bold
Designed to be bold

Infused with style and personality, with color options to match your style, the redesigned HP Pavilion helps you transform your workspace.

Power and performance
Power and performance

With up to 3TB of storage, advanced graphics, multi-display support, and improved upgradability, this tower stands up to even the closest scrutiny.[1]

Built to last

When you’re looking for a desktop that just doesn’t quit, HP has you covered. We put every tower through over 100 tests, ensuring its trusted reliability.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
3.26 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Total HDDs capacity
3 TB
Number of HDDs installed
1
HDD capacity
3 TB
HDD interface
SATA
HDD speed
5400 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R7 450
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
Yes
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Placement supported
Vertical
Product colour *
Silver
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Drivers included
Yes
Pre-installed software
Dropbox
Trial software
CyberLink PowerDirector, Netflix, Microsoft Office 365-kunder Service og support, McAfee LiveSafe
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP Software provided
HP Audio Switch
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
163 mm
Depth *
315 mm
Height *
307 mm
Weight *
5.7 kg
Package width
235 mm
Package depth
414 mm
Package height
490 mm
Package weight
7.29 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Disclaimer HP Pavilion 570-p091na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 3.26 TB HDD+SSD AMD Radeon R7 450 Windows 10 Home Desktop PC Silver:
Disclaimer

[1] For hard drives, TB= 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of hard drive is reserved for system recovery software.
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Actual speeds may vary. Don't copy copyright-protected materials.
[3] 8K content required to view 8K images.
[4] For solid state drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 35 GB of hard drive is reserved for system recovery software.
[18] For hard drives, TB= 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of hard drive is reserved for system recovery software.