HP logo

HP OMEN 880-001na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17672
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
28 Feb 2018
Bullet Points HP OMEN 880-001na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:
  • - Windows 10 Home 64
  • - 7th gen Intel® Core™ i5 i5-7400 (6M Cache, 3 GHz)
  • - NVIDIA GeForce GTX 1060 (3GB GDDR5)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD
  • - DVD Super Multi, 192 x 442.1 x 417.2 mm, 2 x USB C Thunderbolt ports, HDMI, Card Reader
Long product name HP OMEN 880-001na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

7th gen Intel® Core™ i5-7400 (6M Cache, 3 GHz), 8GB DDR4-SDRAM, 1000GB HDD, Intel HD Graphics 630, NVIDIA GeForce GTX 1060 3GB GDDR5, DVD Super Multi, LAN, WLAN, Windows 10 Home 64-bit

HP OMEN 880-001na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

Ultra-powerful desktop designed for gamers
Going from average gamer to gaming legend takes power that doesn’t call for reinforcements. The OMEN Desktop is geared with a cutting-edge design, the industry’s latest hardware, and easy upgradability to crush the latest AAA titles, and give you the top-tier performance competition demands.

Short summary description HP OMEN 880-001na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

HP OMEN 880-001na, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP OMEN 880-001na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

HP OMEN 880-001na. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Disclaimer HP OMEN 880-001na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black 2BZ52EA:
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Numbering is not a measurement of clock speed.
[2] Unlocked Intel® Core™ processors (K series) and unlocked AMD Ryzen processors on select skus only. Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP, Intel, and AMD have not tested, and do not warrant, the operation of the processor beyond its specifications. HP, Intel, and AMD have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP, Intel, and AMD assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.