HP logo

HP M01-F0013na AMD Athlon 300GE 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5716
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2021
Short summary description HP M01-F0013na AMD Athlon 300GE 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:

HP M01-F0013na, 3.4 GHz, AMD Athlon, 4 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description HP M01-F0013na AMD Athlon 300GE 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:

HP M01-F0013na. Processor frequency: 3.4 GHz, Processor family: AMD Athlon, Processor model: 300GE. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.