Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 19306371 data-sheets &
35851 brands
– register (free)
Not Categorized
HP C19 - C20 WW 250V 16Amp 2.5m Jumper Cord
HP C19 - C20 WW 250V 16Amp 2.5m Jumper Cord
Edit this data-sheet
Embed the product datasheet into your content
XML product data for HP 295633-B22
XML doc
Icecat LIVE: JS for HP 295633-B22
Icecat Live DOC
JSON product data for HP 295633-B22
JSON DOC
CSV product data for HP 295633-B22
CSV DOC
Download images pack
Download Multimedia Objects
Icecat Add-ons
Download the
free
Open Icecat data-sheets
Download the Icecat taxonomy for "Not Categorized"
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product name:
C19 - C20 WW 250V 16Amp 2.5m Jumper Cord
Product code:
295633-B22
Category:
Not Categorized
Icecat Product ID:
1458624
Data-sheet quality:
created by HP
Product views:
159426
Info modified on:
07 Mar 2024, 15:34:52
HP 295633-B22 (Icecat)
Long product name HP C19 - C20 WW 250V 16Amp 2.5m Jumper Cord:
HP C19 - C20 WW 250V 16Amp 2.5m Jumper Cord
Short summary description HP C19 - C20 WW 250V 16Amp 2.5m Jumper Cord:
HP C19 - C20 WW 250V 16Amp 2.5m Jumper Cord
Long summary description HP C19 - C20 WW 250V 16Amp 2.5m Jumper Cord:
HP C19 - C20 WW 250V 16Amp 2.5m Jumper Cord
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for HP 295633-B22
XML doc
Icecat LIVE: JS for HP 295633-B22
Icecat Live DOC
JSON product data for HP 295633-B22
JSON DOC
CSV product data for HP 295633-B22
CSV DOC
Download images pack
Download Multimedia Objects
Icecat Add-ons
Download the
free
Open Icecat data-sheets
Download the Icecat taxonomy for "Not Categorized"
Distributors
Distributors
+
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE