Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1" hard disk drive

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
286714-B22#0D1?HPTC
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jul 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7827
This statistic is based on the 81807 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-07-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79946 free Open Icecat users.
Info modified on: 03 Apr 2017 11:49:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: All drives are protected by a Pre-Failurewhen used with a HP Smart array controller and HP Systems Insight Manager, allowing hard drives to be replaced before failure free of charge. In addition, all drives are covered by a one to three-year limited on-siteor the remainingof the HP CPU in which it is installed (up to three years).
Long product name HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1" hard disk drive :
The short editorial description of HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1" hard disk drive

A wide variety of rigorously tested, HP-qualified, SMART capable, Ultra320 Hard Drives offering data integrity and availability in hot pluggable models.
More>>>
Short summary description HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1" hard disk drive:
This short summary of the HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1" hard disk drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1"

Long summary description HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1" hard disk drive:
This is an auto-generated long summary of HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1" hard disk drive based on the first three specs of the first five spec groups.

HP 72.8 GB 10,000 rpm, U320 Universal Hard Drive, 1"

Customer service details
X