location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 125 Wired Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
125 Wired Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
266C9ET#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161410147 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 12:21:41
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 125 Wired Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antimicrobial coating helps this keyboard meets Chinese standards for antimicrobial testing[3].
Warranty: One-year limited warranty.
Long product name HP 125 Wired Keyboard :
The long product name of HP 125 Wired Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

125 Wired Keyboard
More>>>
HP 125 Wired Keyboard:
The official description of HP 125 Wired Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Every Day Productivity
Think how much you use your keyboard. That's why we've taken the time to design a keyboard that is comfortable to use so you can work productively every day - and all day if necessary.

Short summary description HP 125 Wired Keyboard:
This short summary of the HP 125 Wired Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 125 Wired Keyboard, Full-size (100%), Wired, USB, Membrane, QWERTY, Black

Long summary description HP 125 Wired Keyboard:
This is an auto-generated long summary of HP 125 Wired Keyboard based on the first three specs of the first five spec groups.

HP 125 Wired Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black

Designed for Comfort

The three zone, full size HP 125 Wired Keyboard includes 0-6 degree adjustable feet so you'll be able to type comfortably. Plus, an LED indicator for the Caps, Number and Function lock easily reminds you when these features are active.

Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your keyboard connected quickly so you can get on with your work day.

Responsibly Made

You should feel good about the products you buy and use. Rest assured, this keyboard is responsibly made with over 50% of the plastics comprised of recycled materials[1].

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Product colour *
Black
HP segment
Business
Features
USB connector type
USB Type-A
Cable length
1.8 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Keyboard dimensions (WxDxH)
63 x 112 x 36 mm
Keyboard weight
80 g
Weight
80 g
Packaging data
Package width
453 mm
Package depth
168 mm
Package height
27 mm
Package weight
80.5 g
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
138 mm
Height
20.5 mm
Width
436 mm
Logistics data
Harmonized System (HS) code
84716060
Brand Image Product code Product Stock Price from
HP 125 Wired Keyboard HP 125 Wired Keyboard
(show image)
266C9ET 125 Wired Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Disclaimer HP 125 Wired Keyboard:
Disclaimer

[1] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.