location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Autoadapter Evo N Serie power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Autoadapter Evo N Serie
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
261669-001
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Autoadapter Evo N Serie power adapter/inverter Black :
The long product name of HP Autoadapter Evo N Serie power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Autoadapter Evo N Serie
More>>>
HP Autoadapter Evo N Serie power adapter/inverter Black:
The official description of HP Autoadapter Evo N Serie power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Part description: DC Smart Adapter
90-watt automobile/truck power adapter - 10-32VDC input voltage - 18.5VDC output voltage - Does NOT include dongle for use with older, non-Smart notebook PC's (Part of ED493AA).

COMPATIBILITY:
Armada 110
Armada E300
Armada E500
Armada E500S
Armada E700
Armada M300
Armada M500
Armada M700
Armada V300
Evo N150
Evo N400c
Evo N410c
Evo N600
Evo N600c Evo N610
Evo N610c
Evo N610v
Evo N620c
Presario 2800
Presario 2800CA
Presario 2800T
Presario 2800US
Presario 2801CL
Presario 2805US
Prosignia 170

Short summary description HP Autoadapter Evo N Serie power adapter/inverter Black:
This short summary of the HP Autoadapter Evo N Serie power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Autoadapter Evo N Serie, 18.5 V, 90 W, Black, 45.6 x 15 x 7.5 mm

Long summary description HP Autoadapter Evo N Serie power adapter/inverter Black:
This is an auto-generated long summary of HP Autoadapter Evo N Serie power adapter/inverter Black based on the first three specs of the first five spec groups.

HP Autoadapter Evo N Serie. Output voltage: 18.5 V. Capacity: 90 W. Product colour: Black. Dimensions (WxDxH): 45.6 x 15 x 7.5 mm

Features
Output voltage *
18.5 V
Power
Capacity
90 W
Design
Product colour *
Black
Other features
Dimensions (WxDxH)
45.6 x 15 x 7.5 mm