This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.2kVA 40A High Voltage INTL Modular Power Distribution Unit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
252663-B32#0D1
Category
Does not fit in any category
Not Categorized
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2017 09:30:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMWare-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution
limited 3-year
Long product name HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit :
The short editorial description of HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit
More>>>
HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit:
The official marketing text of HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit as supplied by the manufacturer

Is your data center lacking sufficient outlet receptacles or flexibility in rack space? Is cable management a problem?

HP Modular PDUs have a unique architecture designed specifically for data center customers who want to maximize power distribution and space efficiencies in the rack. Available in a small form factor with flexible mounting options, installation is quick and easy with all brackets, accessories and installation guides included. Modular PDUs consist of two building blocks the Core Unit (core) and the Extension Bar(s) (sticks). The Core Unit is 1U/0U, and the Extension Bars mount directly to the frame of the rack in multiple locations. Single phase models are available up to 40 amps and can have up to 28 outlets divided across 4 extension bars. Three phase models are core only units with 6 x C19 outlets that can be connected to optional extension bars or directly to components such as BladeSystems enclosures.

Short summary description HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit:
This short summary of the HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit

Long summary description HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit:
This is an auto-generated long summary of HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit based on the first three specs of the first five spec groups.

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit

Brand Image Product code Product Stock Price from
Hewlett Packard Enterprise

Hewlett Packard Enterprise BLc3000 Platinum Configure-to-order Enclosure with 6 Fans ROHS Trial IC Lic
(show image)
696910-B21 BLc3000 Platinum Configure-to-order Enclosure with 6 Fans ROHS Trial IC Lic 0.00
(excl. VAT)
0 (incl. VAT)
HP C13 - C14 WW 250V 10Amp 1.4m Jumper Cord HP C13 - C14 WW 250V 10Amp 1.4m Jumper Cord
(show image)
142257-006#0D1 C13 - C14 WW 250V 10Amp 1.4m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)