Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP/CQ Memory 512MB PC800 EVO W6000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
239067-001
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19353
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz :
The short editorial description of HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz

SP/CQ Memory 512MB PC800 EVO W6000
More>>>
HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz:
The official marketing text of HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz as supplied by the manufacturer

512MB, 800MHz, PC800 ECC Rambus RDRAM RIMM memory module.

Short summary description HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz:
This short summary of the HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP SP/CQ Memory 512MB PC800 EVO W6000, 0.5 GB, 1 x 0.5 GB, RDRAM, 800 MHz

Long summary description HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz:
This is an auto-generated long summary of HP SP/CQ Memory 512MB PC800 EVO W6000 memory module 0.5 GB RDRAM 800 MHz based on the first three specs of the first five spec groups.

HP SP/CQ Memory 512MB PC800 EVO W6000. Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: RDRAM, Memory clock speed: 800 MHz

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
RDRAM
Features
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory layout (modules x size) *
1 x 0.5 GB
Country Distributor
United Kingdom 2 distributor(s)
Customer service details
X