Long product name HP 250MB Zip drive Storage drive Zip disk
:
250MB Zip drive
The long product name of HP 250MB Zip drive Storage drive Zip disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
250MB Zip drive
More>>>
HP 250MB Zip drive Storage drive Zip disk:
The official description of HP 250MB Zip drive Storage drive Zip disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
3.5-inch form factor (12.7mm height), reads and writes both Zip250 and Zip100 disks.
Short summary description HP 250MB Zip drive Storage drive Zip disk:
This short summary of the HP 250MB Zip drive Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.
HP 250MB Zip drive, Storage drive, Zip disk, IDE (ATAPI), 250 MB
Long summary description HP 250MB Zip drive Storage drive Zip disk:
This is an auto-generated long summary of HP 250MB Zip drive Storage drive Zip disk based on the first three specs of the first five spec groups.
HP 250MB Zip drive. Product type: Storage drive, Media type: Zip disk, Interface: IDE (ATAPI). Storage capacity: 250 MB