HP logo

HP 10GB, Armada, 4200 rpm internal hard drive 3.5" IDE/ATA

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36368
Info modified on:
04 Apr 2025, 11:56:47
Short summary description HP 10GB, Armada, 4200 rpm internal hard drive 3.5" IDE/ATA:

HP 10GB, Armada, 4200 rpm, 10 GB, 4200 RPM, 3.5", IDE/ATA

Long summary description HP 10GB, Armada, 4200 rpm internal hard drive 3.5" IDE/ATA:

HP 10GB, Armada, 4200 rpm. HDD capacity: 10 GB, HDD speed: 4200 RPM, HDD size: 3.5", Interface: IDE/ATA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.