location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20X24AT graphics card NVIDIA RTX A4000 16 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20X24AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20X24AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122692230 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 16:57:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 20X24AT graphics card NVIDIA RTX A4000 16 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA RTX A4000 16 GB GDDR6
  • - 7680 x 4320 pixels 256 bit PCI Express x16 4.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 12 Ultimate OpenGL version: 4.6
Long product name HP 20X24AT graphics card NVIDIA RTX A4000 16 GB GDDR6 :
The long product name of HP 20X24AT graphics card NVIDIA RTX A4000 16 GB GDDR6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA RTX A4000 16 GB 4DP Graphics
More>>>
Short summary description HP 20X24AT graphics card NVIDIA RTX A4000 16 GB GDDR6:
This short summary of the HP 20X24AT graphics card NVIDIA RTX A4000 16 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20X24AT, RTX A4000, 16 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description HP 20X24AT graphics card NVIDIA RTX A4000 16 GB GDDR6:
This is an auto-generated long summary of HP 20X24AT graphics card NVIDIA RTX A4000 16 GB GDDR6 based on the first three specs of the first five spec groups.

HP 20X24AT. Graphics processor family: NVIDIA, Graphics processor: RTX A4000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
6144
Graphics processor family *
NVIDIA
Graphics processor *
RTX A4000
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
16 GB
Graphics card memory type *
GDDR6
Memory bus *
256 bit
Memory bandwidth (max)
448 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
DisplayPorts quantity *
4
DisplayPort version
1.4a
Performance
TV tuner integrated *
No
DirectX version *
12 Ultimate
Performance
Shader model version *
6.6
OpenGL version *
4.6
HDCP
Yes
HDCP version
2.2
Dual Link DVI *
No
Design
Cooling type *
Active
Power
Power consumption (max)
140 W
Weight & dimensions
Weight
500 g
Height
112 mm
Width
241.3 mm
Packaging data
Package width
76.2 mm
Package depth
419 mm
Package height
187 mm
Package weight
910 g
Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)