HP logo

HP 20J15AA interface cards/adapter Internal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170454
Info modified on:
02 Nov 2024, 07:05:45
Long product name HP 20J15AA interface cards/adapter Internal:

HP Flex 1GbE Fiber LC Single Port

Short summary description HP 20J15AA interface cards/adapter Internal:

HP 20J15AA, Female, Black, Green, 38.3 mm, 41.5 mm, 16 g, 1 pc(s)

Long summary description HP 20J15AA interface cards/adapter Internal:

HP 20J15AA. Host interface gender: Female. Product colour: Black, Green. Width: 38.3 mm, Depth: 41.5 mm, Weight: 16 g. Quantity per pack: 1 pc(s), Package width: 251 mm, Package depth: 65 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.