location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Flow N6600 fnw1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G08A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188611852 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 00:05:30
The date of the most recent change of this product data-sheet in Icecat.
HP 20G08A user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
  • - Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Envelopes, Labels, Photo paper, Plain paper
  • - Maximum scan size: 216 x 356 mm Sensor type: CIS
  • - USB port Wi-Fi Ethernet LAN
  • - Power supply type: AC 23.9 W
  • - Built-in processor 666 MHz
Long product name HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White :
The long product name of HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ScanJet Enterprise Flow N6600 fnw1
More>>>
HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White:
The official description of HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional workteams that need a network connected, fast, versatile, full-featured scanning for quick, ad-hoc tasks and routine jobs. Either from the automatic document feeder or Legal-size flatbed glass.

Short summary description HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White:
This short summary of the HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise Flow N6600 fnw1, 216 x 356 mm, 1200 x 1200 DPI, Flatbed & ADF scanner, White, 7.11 cm (2.8"), CIS

Long summary description HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White:
This is an auto-generated long summary of HP Scanjet Enterprise Flow N6600 fnw1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White based on the first three specs of the first five spec groups.

HP Scanjet Enterprise Flow N6600 fnw1. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 1200 x 1200 DPI. Scanner type: Flatbed & ADF scanner, Product colour: White, Display diagonal: 7.11 cm (2.8"). Sensor type: CIS, Daily duty cycle (max): 8000 pages, Scan file formats: BMP, CSV, DOC, DOCX, JPEG, PDF, PNG, RTF, TIFF, TXT, XLS, XLSX, XML. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Labels, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
1200 x 1200 DPI
Duplex scanning *
Yes
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
White
Display diagonal
7.11 cm (2.8")
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CIS
Scan file formats
BMP, CSV, DOC, DOCX, JPEG, PDF, PNG, RTF, TIFF, TXT, XLS, XLSX, XML
Daily duty cycle (max) *
8000 pages
Scan to
TWAIN
Built-in processor
Yes
Processor frequency
666 MHz
RAM capacity
1 GB
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Envelopes, Labels, Photo paper, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
Power
Power supply type *
AC
Power consumption (typical)
23.9 W
Power consumption (off)
0.06 W
Input voltage
100 - 240 V
Power consumption (sleep)
2 W
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Packaging data
Package width
645 mm
Package depth
245 mm
Package height
499 mm
Package weight
7.8 kg
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Width
536.5 mm
Depth
325.4 mm
Height
133.3 mm
Weight
6.1 kg
Country Distributor
Italia 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)