HP logo

HP 40GB, UATA 100, 7200 rpm internal hard drive 3.5" Ultra-ATA/100

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16946
Info modified on:
04 Apr 2025, 11:56:47
Short summary description HP 40GB, UATA 100, 7200 rpm internal hard drive 3.5" Ultra-ATA/100:

HP 40GB, UATA 100, 7200 rpm, 40 GB, 7200 RPM, 3.5", Ultra-ATA/100

Long summary description HP 40GB, UATA 100, 7200 rpm internal hard drive 3.5" Ultra-ATA/100:

HP 40GB, UATA 100, 7200 rpm. HDD capacity: 40 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Ultra-ATA/100

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.