location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DX175 HDD enclosure Black, Grey 5.25"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX175
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1ZX72AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628019953 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 00:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DX175 HDD enclosure Black, Grey 5.25"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD enclosure SAS, Serial ATA 5.25"
  • - Number of storage drives supported: 1
  • - Black, Grey
Warranty: The HP DX175 Removable Enclosure products have a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP DX175 HDD enclosure Black, Grey 5.25" :
The long product name of HP DX175 HDD enclosure Black, Grey 5.25". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DX175 Removable HDD Spare Carrier
More>>>
HP DX175 HDD enclosure Black, Grey 5.25":
The official description of HP DX175 HDD enclosure Black, Grey 5.25" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP DX175 Removable Enclosure is a rugged drive carrier and receiving frame for internally mounting a SATA or SAS hard drive into a 5.25 inch optical drive bay in an HP Workstation.

Short summary description HP DX175 HDD enclosure Black, Grey 5.25":
This short summary of the HP DX175 HDD enclosure Black, Grey 5.25" data-sheet is auto-generated and uses the product title and the first six key specs.

HP DX175, HDD enclosure, 5.25", SAS, Serial ATA, Black, Grey

Long summary description HP DX175 HDD enclosure Black, Grey 5.25":
This is an auto-generated long summary of HP DX175 HDD enclosure Black, Grey 5.25" based on the first three specs of the first five spec groups.

HP DX175. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 5.25", Supported storage drive interfaces: SAS, Serial ATA. Product colour: Black, Grey

Storage
Number of storage drives supported *
1
Storage drive size *
5.25"
Supported storage drive interfaces *
SAS, Serial ATA
Design
Product type *
HDD enclosure
Product colour *
Black, Grey
Design
HP segment
Business
Weight & dimensions
Width
147.6 mm
Depth
205 mm
Height
41.1 mm
Weight
450 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)