location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePOS POS monitor 25.6 cm (10.1")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePOS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1XD81AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781970804 show
Category: POS Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 333207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 07:06:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP ElitePOS POS monitor 25.6 cm (10.1") :
The long product name of HP ElitePOS POS monitor 25.6 cm (10.1"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ElitePOS 10.1-inch Touch Display
More>>>
HP ElitePOS POS monitor 25.6 cm (10.1"):
The official description of HP ElitePOS POS monitor 25.6 cm (10.1") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share dynamic content with customers and enable them to input their data for a personalized experience with the HP ElitePOS 10.1 in Touch Display for the HP ElitePOS. It has a durable, cleanable[1], edge-to-edge touchscreen, adjustable stand for optimal placement, and simple USB-C™ connectivity.

Short summary description HP ElitePOS POS monitor 25.6 cm (10.1"):
This short summary of the HP ElitePOS POS monitor 25.6 cm (10.1") data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePOS, 25.6 cm (10.1"), 246.2 mm, 170.2 mm, 35.2 mm, 1.49 kg, 3060 mm

Long summary description HP ElitePOS POS monitor 25.6 cm (10.1"):
This is an auto-generated long summary of HP ElitePOS POS monitor 25.6 cm (10.1") based on the first three specs of the first five spec groups.

HP ElitePOS. Display diagonal: 25.6 cm (10.1"). Width: 246.2 mm, Depth: 170.2 mm, Height: 35.2 mm. Package width: 3060 mm, Package depth: 1100 mm, Package height: 2320 mm

Display
Display diagonal *
25.6 cm (10.1")
Weight & dimensions
Width
246.2 mm
Depth
170.2 mm
Height
35.2 mm
Weight & dimensions
Weight
1.49 kg
Packaging data
Package width
3060 mm
Package depth
1100 mm
Package height
2320 mm
Package weight
1.93 kg
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 3 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)