HP logo

HP 730F 300-ml Photo Black DesignJet Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100968
Info modified on:
04 Nov 2024, 00:21:07
Bullet Points HP 730F 300-ml Photo Black DesignJet Ink Cartridge:
  • - HP Bright Office Inks are the ideal fit for technical document printing, providing bright color and bold image quality on plain papers. Get over 100 years print permanence in dark storage.<sup>[1]</sup>
  • - Work without interruption using Original HP Bright Office Inks. You get consistent results with proprietary HP inks designed for optimal results with every print. And HP inks are formulated to maximize the life of HP printheads.
  • - Use Original HP Bright Office Inks for full HP printer warranty protection. Save money with cost-effective, high-capacity HP ink cartridges. Save time with fast drying prints. Original HP inks maximize printhead life, help reduce cost of ownership.
  • - Ideal for sharp lines and bright color reproduction of GIS maps and technical documents on plain papers and media commonly used by CAD, GIS application users.
  • - What's in the box: Ink cartridge
Warranty:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 730F 300-ml Photo Black DesignJet Ink Cartridge:

730F 300-ml Photo Black DesignJet Ink Cartridge

HP 730F 300-ml Photo Black DesignJet Ink Cartridge:

Ideal for sharp lines and bright color reproduction of GIS maps and technical documents on plain papers and media commonly used by CAD, GIS application users.
Achieve bright color, bold image quality on plain papers—the ideal fit for technical document printing. Work uninterrupted with trouble-free performance and fast-drying prints. Original HP inks maximize printhead life, help lower cost of ownership.

Short summary description HP 730F 300-ml Photo Black DesignJet Ink Cartridge:

HP 730F 300-ml Photo Black DesignJet Ink Cartridge, High (XL) Yield, Photo black, Dye-based ink, Dye-based ink, 300 ml, 1 pc(s)

Long summary description HP 730F 300-ml Photo Black DesignJet Ink Cartridge:

HP 730F 300-ml Photo Black DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Dye-based ink, Black ink volume: 300 ml, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.