location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 776B 1-liter Photo Black Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
776B 1-liter Photo Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1XB16A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721409331 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 10:08:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 776B 1-liter Photo Black Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Photo black
  • - Supply type: Single pack
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP 776B 1-liter Photo Black Ink Cartridge :
The long product name of HP 776B 1-liter Photo Black Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

776B 1-liter Photo Black Ink Cartridge
More>>>
Short summary description HP 776B 1-liter Photo Black Ink Cartridge:
This short summary of the HP 776B 1-liter Photo Black Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 776B 1-liter Photo Black Ink Cartridge, High (XL) Yield, Photo black, Pigment-based ink, 1000 ml, 1 pc(s), Single pack

Long summary description HP 776B 1-liter Photo Black Ink Cartridge:
This is an auto-generated long summary of HP 776B 1-liter Photo Black Ink Cartridge based on the first three specs of the first five spec groups.

HP 776B 1-liter Photo Black Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 1000 ml, Supply type: Single pack, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
HP DesignJet Z9+ Pro
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
1000 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Photo black
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
243 mm
Depth
64 mm
Height
125 mm
Weight
1.18 kg
Packaging data
Package width
243 mm
Package depth
64 mm
Packaging data
Package height
125 mm
Package weight
1.26 kg
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1446.5 mm
Products per pallet
480 pc(s)
Master (outer) cases per pallet
80 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Products per master (outer) case
6 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1445.3 mm (48 x 40 x 56.9")
Pallet net height
144.7 cm
Pallet net length
101.6 cm
Pallet net width
121.9 cm
Pallet net weight
672.9 kg
Country Distributor
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)