HP logo

HP 746D 300-ml Matte Black DesignJet ink cartridge 1 pc(s) Compatible Standard Yield

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40185
Info modified on:
06 Sept 2024, 03:55:41
Bullet Points HP 746D 300-ml Matte Black DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:
  • - Deliver high quality from amazing photos to high-definition prints using pigment-based Original HP Vivid Photo Inks including RGB and chromatic colors.<sup>[1]</sup> Prints last over 200 years in dark storage<sup>[3]</sup> and provide water and fade resistance.<sup>[2]</sup>
  • - When you can achieve more quality with fewer inks<sup>[4]</sup>, you can lower your printing costs. Original HP Vivid Photo Inks are designed to maximize the life of HP printheads and help you protect your HP printer investment with full HP warranty protection.
Warranty:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 746D 300-ml Matte Black DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:

746D 300-ml Matte Black DesignJet Ink Cartridge

HP 746D 300-ml Matte Black DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:

Ideal for print service providers, GIS map creators/users, and retailers printing high-quality technical and graphics applications with water/fade resistance.
See high-contrast color with chromatic HP Vivid Photo Inks and high-definition HP printheads.[1] Water- and fade-resistant prints[2] last over 200 years in dark storage.[3] Achieve more quality with fewer inks[4] to help lower your printing costs.

Short summary description HP 746D 300-ml Matte Black DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:

HP 746D 300-ml Matte Black DesignJet Ink Cartridge, Standard Yield, Matte black, Pigment-based ink, Pigment-based ink, 300 ml, 1 pc(s)

Long summary description HP 746D 300-ml Matte Black DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:

HP 746D 300-ml Matte Black DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 300 ml, Printing colours: Matte black, Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP 746D 300-ml Matte Black DesignJet ink cartridge 1 pc(s) Compatible Standard Yield 1XA59A:
[1] RGB HP Vivid Photo Inks compatible with HP DesignJet Z9⁺ PostScript® Printer series only. Chromatic green and chromatic blue are HP 747 DesignJet Ink Cartridges.
[2] Performance may vary based on writing system differences. Print permanence estimates by HP Image Permanence Lab based on the same formulation of HP Vivid Photo Inks used with the HP DesignJet Z6200 Photo Production Printer, using 6 inks. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab on a range of HP media. For more information, see www.HPLFMedia.com/printpermanence.
[3] As of May 2017, tests conducted by Wilhelm Imaging Research, Inc. (WIR) indicate that documents printed with HP pigment-based inks printed on HP Bright White Inkjet Paper stored in the dark (assuming that the document is stored in a file folder, in a box, and is otherwise protected from possible ozone exposure and contact with water) will achieve WIR Dark Storage Permanence Ratings of “greater than 200 years.” For more information, see HPLFMedia.com/printpermanence.
[4] Compared to the HP DesignJet Z3200 Photo Printer series using 12 inks.
[5] Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program features and availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.