location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
746D 300-ml Chromatic Red DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1XA57A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015600249 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 03:55:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Deliver high quality from amazing photos to high-definition prints using pigment-based Original HP Vivid Photo Inks including RGB and chromatic colors.[1] Prints last over 200 years in dark storage[3] and provide water and fade resistance.[2]
  • - When you can achieve more quality with fewer inks[4], you can lower your printing costs. Original HP Vivid Photo Inks are designed to maximize the life of HP printheads and help you protect your HP printer investment with full HP warranty protection.
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield :
The long product name of HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

746D 300-ml Chromatic Red DesignJet Ink Cartridge
More>>>
HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:
The official description of HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for print service providers, GIS map creators/users, and retailers printing high-quality technical and graphics applications with water/fade resistance.
See high-contrast color with chromatic HP Vivid Photo Inks and high-definition HP printheads.[1] Water- and fade-resistant prints[2] last over 200 years in dark storage.[3] Achieve more quality with fewer inks[4] to help lower your printing costs.

Short summary description HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:
This short summary of the HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 746D 300-ml Chromatic Red DesignJet Ink Cartridge, Standard Yield, Chromatic red, Pigment-based ink, 300 ml, 1 pc(s)

Long summary description HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:
This is an auto-generated long summary of HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield based on the first three specs of the first five spec groups.

HP 746D 300-ml Chromatic Red DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 300 ml, Printing colours: Chromatic red, Quantity per pack: 1 pc(s)

Get amazing, professional photo quality

Deliver high quality from amazing photos to high-definition prints using pigment-based Original HP Vivid Photo Inks including RGB and chromatic colors.[1] Prints last over 200 years in dark storage[3] and provide water and fade resistance.[2]

Work without delays for high productivity

Original HP Vivid Photo Inks are designed to maintain reliability and maximize the life of HP printheads, and provide consistent, optimal results with every print.

Help lower your printing costs

When you can achieve more quality with fewer inks[4], you can lower your printing costs. Original HP Vivid Photo Inks are designed to maximize the life of HP printheads and help you protect your HP printer investment with full HP warranty protection.

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z6, Z9
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
300 ml
Type *
Compatible
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Chromatic red
Brand compatibility *
HP
OEM code
1XA57A
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
283 mm
Depth
41 mm
Height
118 mm
Weight
450 g
Packaging data
Package width
283 mm
Packaging data
Package depth
41 mm
Package height
118 mm
Package weight
510 g
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219.2 x 919.48 mm
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
91.9 cm
Products per pallet
510 pc(s)
Master (outer) cases per pallet
102 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Pallet gross weight
304.37 g
Master (outer) case width
298 mm
Master (outer) case length
218 mm
Master (outer) case height
132 mm
Products per master (outer) case
5 pc(s)
Master (outer) case gross weight
2.81 g
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 919.5 mm (40 x 48 x 36.2")
Pallet weight (imperial)
304.4 kg (671 lbs)
Master (outer) case gross weight (imperial)
2.81 kg (6.19 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 746D 300-ml Chromatic Red DesignJet ink cartridge 1 pc(s) Compatible Standard Yield:
Disclaimer

[1] RGB HP Vivid Photo Inks compatible with HP DesignJet Z9⁺ PostScript® Printer series only. Chromatic green and chromatic blue are HP 747 DesignJet Ink Cartridges.
[2] Performance may vary based on writing system differences. Print permanence estimates by HP Image Permanence Lab based on the same formulation of HP Vivid Photo Inks used with the HP DesignJet Z6200 Photo Production Printer, using 6 inks. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab on a range of HP media. For more information, see www.HPLFMedia.com/printpermanence.
[3] As of May 2017, tests conducted by Wilhelm Imaging Research, Inc. (WIR) indicate that documents printed with HP pigment-based inks printed on HP Bright White Inkjet Paper stored in the dark (assuming that the document is stored in a file folder, in a box, and is otherwise protected from possible ozone exposure and contact with water) will achieve WIR Dark Storage Permanence Ratings of “greater than 200 years.” For more information, see HPLFMedia.com/printpermanence.
[4] Compared to the HP DesignJet Z3200 Photo Printer series using 12 inks.
[5] Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program features and availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.