location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1WV75EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018218482 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2018
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 7 Professional 64
  • - Intel Xeon E5 v4 E5-2620V4 (20M Cache, 2.1 GHz)
  • - 16GB (2400 MHz) DDR4-SDRAM (2 x 8 GB) & 1000GB HDD
  • - Mouse & Keyboard included, DVD-RW, 175 x 464.8 x 444.5 mm
Long product name HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black :
The long product name of HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5 v4 E5-2620V4 (20M Cache, 2.1 GHz), 16GB DDR4-SDRAM, 1000GB HDD, Not available, DVD-RW, LAN, Windows 7 Professional 64-bit
More>>>
HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:
The official description of HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible, powerful, ready to work
Redefine versatility and flexibility. Expand your capabilities with HP’s Z640 Workstation offering powerful performance, whisper-quiet computing, and tool-less access in compact design.

Primed to perform
Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 36 total processor cores in one system.[2]

See everything clearly
Take productivity up a notch with the ability to do more thanks to NVIDIA® professional graphics cards in 2D or 3D.[5]

Graphics pro
Get serious about graphics and reach peak productivity with access to a breadth of AMD professional graphics from entry to high-end 3D.[5]

High-power ports
Maximize your time and increase your capabilities with USB and SATA ports, plus lightning-fast data transfers using optional Thunderbolt™ 2 technology.[4]

Conveniently compact
A tool-free chassis boasts low acoustics, single integrated Gb Ethernet, a front and rear handle, rear ledge and is 4U rack mountable—all in a compact design.

Set a new performance curve for your HP Z640
Reduce boot up, calculation, and graphics response and revolutionize how your HP Z640 handles large files with the HP Z Turbo Drive, a remarkably fast and innovative storage solution.

See every angle
Take multitasking to a new level with the ability to easily connect and work on up to eight displays.[6]

Your personal system engineer
Optimize this HP Z640 for peak performance. HP Performance Advisor[7] configures your system with updated settings and drivers to help maximize performance.

Device management made easy
Each HP Z640 Workstation works with HP Client Management Solutions,[8] and optional LANDesk[9] to deploy, manage, and secure your PC.

Short summary description HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:
This short summary of the HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z640, 2.1 GHz, Intel® Xeon® E5 v4, 16 GB, 1 TB, DVD-RW, Windows 7 Professional

Long summary description HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:
This is an auto-generated long summary of HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z640. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 925 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Power up

Experience massive workstation power with support for 145W processors powering up to 36 cores in a dual Intel® Xeon® processor configuration.[3] The HP Z640 Workstation uses Z DNA to provide a high-end workstation experience.

Versatility redefined

Build the perfect workstation for your needs. The HP Z640 Workstation featuring Windows 8.1[1] provides incredible expansion in a small footprint. With up to 8 memory DIMMs, up to 4 internal hard drives, optional Thunderbolt™ 2,[4] and the HP Z Turbo Drive, you get storage, performance, and the freedom to create.

Experience the quiet

Concentrate on your work using a workstation that is whisper quiet. When every inch, watt, and decibel makes a difference, count on the HP Z640 Workstation.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2620V4
Processor cores
8
Processor threads
16
Processor boost frequency
3 GHz
Processor frequency *
2.1 GHz
Processor socket
LGA 2011-v3
Processor cache
20 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600 v4
Processor codename
Broadwell
Thermal Design Power (TDP)
85 W
Tcase
74 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
Number of processors installed
1
Number of QPI links
2
Stepping
R0
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68.3 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2400 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C612
Audio chip
Realtek ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2R6
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92986
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Conflict-Free processor
Yes
Power
Power supply *
925 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
464.8 mm
Height *
444.5 mm
Weight *
15 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2018-02-23 06:49:48
Uk has collected 6 expert reviews for HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
crn.com.au
Updated:
2018-02-23 06:49:44
Sporting a pair of Intel Xeon E5-2667 v3 processors, HP's Z640 offers 32 virtual cores with Hyper-Threading enabled. HP's processors are fast, with a nominal frequency of 3.2GHz, boosting to 3.6GHz in Turbo Boost.HP has installed 64GB of 2,133MHz DIMMs. S...
0%
aecmag.com
Updated:
2018-02-23 06:49:46
As far as desktop workstations are concerned the HP Z640 is in a class of its own. Primarily a dual CPU machine, it is also perfect for architects that want a workstation to grow with their needs. Start off with a single processor then add a second later...
Bottom line The HP Z640 is an impressive piece of engineering, offering a solid, well built chassis, great customisation and plenty of processing power to handle demanding design visualisation or simulation workflows.Some may find our test machine to be a little ligh...
0%
develop3d.com
Updated:
2018-02-23 06:49:48
As far as desktop workstations are concerned the HP Z640 is in a class of its own.The HP Z640 features a trademark grille, built in carry handle and four USB 3.0 portsPrimarily a dual CPU machine, it is also perfect for designers that want a workstation t...
Bottom line The HP Z640 is an impressive piece of engineering, offering a solid, well built chassis, great customisation and plenty of processing power to handle demanding design visualisation or simulation workflows.The Power Supply Unit (PSU) can be swapped out in...
0%
storagereview.com
Updated:
2018-02-23 06:49:44
Serving as an upgrade to the Z620, the HP Z640 is designed to give professionals who work with resource-heavy applications an extra boost in their productivity. The Z640 is also targeted to businesses that simply want to equip their employees with a high-...
Good Supports a wide range of Xeon processor options, up to the 18-core E5-2699v4, Blistering fast SSD storage options, Very quiet operation, even under full load...
Bad Price can quickly shoot up depending on configuration...
Bottom line The HP Z640 Workstation offers a lot of power and functionality packed in its compact, modular design, while giving buyers a great deal of flexibility in CPU, graphics and storage offerings...
0%
Disclaimer HP Z640 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Available with 128GB DIMMs.
[4] Thunderbolt is an optional or add-on feature. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see thunderbolttechnology.net/products.
[5] Sold separately or as an optional feature.
[6] Support for up to eight displays requires purchase of two graphics cards that support up to 4 displays simultaneously. Displays sold separately.
[7] HP Performance Advisor requires Windows and Internet access.
[8] Requires Windows operating system.
[9] LANDesk software is sold separately. Managed devices must be connected to the management server. Requires active LANdesk maintenance service. Wipe functionality performs a "Windows 8 Reset" and requires Windows 8. Lock performs a Windows "Lock Computer.”