HP logo

HP EliteBook x360 830 G7 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45914
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points HP EliteBook x360 830 G7 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteBook x360 830 G7 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, Windows 10 Pro 64-bit

HP EliteBook x360 830 G7 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Balance your workday with x360 flexibility
The beautifully designed, thin, and light HP EliteBook x360 830 G7 adapts to all the ways you create, connect, and collaborate. Meet the demands of your multi-task, multi-place workday with this powerful and highly secure convertible PC.

Short summary description HP EliteBook x360 830 G7 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 830 G7, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook x360 830 G7 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 830 G7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.