HP logo

HP 16GB 2400MHz DDR4 ECC Memory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173681
Info modified on:
14 Jun 2024, 09:17:27
End of life date:
31 Mar 2019
Long product name HP 16GB 2400MHz DDR4 ECC Memory:

16GB DDR4 2400MHz, ECC, 17.21g

HP 16GB 2400MHz DDR4 ECC Memory:

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 16GB 2400MHz DDR4 ECC Memory:

HP 16GB 2400MHz DDR4 ECC Memory, 16 GB, DDR4, 2400 MHz, Green

Long summary description HP 16GB 2400MHz DDR4 ECC Memory:

HP 16GB 2400MHz DDR4 ECC Memory. Component for: Laptop, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, ECC, Product colour: Green

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.