location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RR27EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2018
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - Intel Xeon E3 v5 E3-1505MV5 (8M Cache, 2.8 GHz)
  • - 39.6 cm (15.6") Full HD (1920 x 1080), NVIDIA Quadro M1000M (2GB GDDR5)
  • - 16GB (2133 MHz) DDR4-SDRAM (2 x 8 GB) & 256GB SSD
  • - Lithium Polymer (LiPo) battery
  • - 2.59 kg & 26 mm thin; Dual Bang & Olufsen, HDMI
Long product name HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3 v5 E3-1505MV5 (8M Cache, 2.8 GHz), 16GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel HD Graphics P530, NVIDIA Quadro M1000M 2GB GDDR5, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable powerhouse.
Work almost anywhere on the HP ZBook 15 mobile workstation. Its mobility and robust configurability, create a powerful mix of style, features, and portability in a thin, light, 39,6 cm (15.6") diagonal form factor.

Short summary description HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15 G3, Intel® Xeon® E3 v5, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ZBook 15 G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 10 Pro. Product colour: Black

Impress and perform

HP's most popular mobile workstation has been redesigned, inside and out. Now 27% thinner and 15% lighter than the previous generation, it offers 100% more wow--it's designed to impress and perform.

Create your ideal workstation

Configure the HP ZBook 15 with an Intel® Xeon® processor, 64 GB ECC memory, mid-range NVIDIA® Quadro®[3] or AMD FirePro™ professional graphics,[3] dual HP Z Turbo Drives, 3 TB[2] of total storage, dual Thunderbolt™ 3, and an optional HP DreamColor UHD display.[3]

Defined by HP Z DNA

Work confidently with HP mobile workstations designed around 30 years of HP Z DNA with extensive ISV certification. It’s reliable, designed to pass MIL-STD 810G testing[4], and endure 120K hours in HP's Total Test Process.

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1505MV5
Processor cores
4
Processor threads
8
Processor boost frequency
3.7 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1500M v5
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M1000M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191D
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Thunderbolt 3 ports quantity
2
Ports & interfaces
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad + Pointing Stick
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FN
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
89608
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
9
Battery capacity *
90 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
386 mm
Depth
264 mm
Height
26 mm
Weight *
2.59 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 02:32:13
Uk has collected 19 expert reviews for HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
notebookcheck.net
Updated:
2018-01-28 02:32:13
Extremely expensive, extremely good? HP's mobile workstations are traditionally some of the most expensive devices on the market. This did not change with the new ZBook 15 G3. But can the notebook for 4,000 Euros meet our high expectations?...
Good very robust and sophisticated chassis, good performance, very good IPS display (after calibration), fast SSD, long battery runtimes, modern ports, good expandability, fast Wi-Fi, 3 years warranty, individual configurations...
Bad some parts hard to access (SIM slot!), battery not accessible from the outside anymore, processor cannot utilize its full potential over longer periods, PWM, loud and hot under maximum load, fans rattle, expensive...
Bottom line HP can successfully improve the already convincing predecessor with the ZBook 15 G3. The completely reworked chassis leaves a very noble impression and does not have to hide behind the rivals in terms of build quality and stability, either. Besides the up...
86%
computershopper.com
Updated:
2018-01-28 02:32:13
Your average laptop shopper is easily satisfied compared to a mobile workstation customer. The former just wants light weight, good performance and battery life, and a decent screen and keyboard. The latter wants those things plus extra reliability for 24...
Good Swift performance, Two Thunderbolt 3 ports...
Bad 4K screen not available at rollout, Some keyboard flex...
Bottom line We can't wait to see the 4K DreamColor version, but HP's refreshed mobile workstation is a strong contender even at 1080p. Read More...
80%
Disclaimer HP ZBook 15 G3 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 16GB (for Windows 7) and up to 30GB (for Windows 8.1/10) of system disk is reserved for system recovery software.
[3] Sold separately or as an optional feature.
[4] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[5] Sold separately or as an optional feature.
[6] Planned to be available mid-2016.