location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Studio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RR16EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:34:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - Intel Xeon E3 v6 E3-1505MV6 (8M Cache, 3.00 GHz)
  • - 39.6 cm (15.6") 4K Ultra HD IPS (3840 x 2160), NVIDIA Quadro M1200M (4GB)
  • - 32GB (2400 MHz) DDR4-SDRAM (2 x 16 GB) & 512GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 2.09 kg & 18 mm thin, HDMI
Long product name HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3 v6 E3-1505MV6 (8M Cache, 3.00 GHz), 32GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160, Intel HD Graphics P630, NVIDIA Quadro M1200M 4GB, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium design. Workstation power
Built for creative visionaries, the HP ZBook Studio offers desktop workstation power, in a sleek, light, stunning mobile design.

Latest Operating Systems
Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook Studio.

7th Gen Intel® Core™ and Xeon® Processors
Choose from 7th generation Intel® Core™ or Intel® Xeon® processor options that bring speed and outstanding performance to the HP ZBook Studio.

NVIDIA® Quadro® graphics
For real-time visualization of multi-layered files and projects, experience NVIDIA® Quadro® M1200M with 4GB dedicated GDDR5 graphics.

High speed memory
The HP ZBook Studio is extremely responsive in handling heavy workloads and file sizes, with up to 32 GB DDR4 memory. Plus, help protect your data with optional ECC memory.

Ultra-fast storage
Get up to 2 TB of storage with dual HP Z Turbo Drives for enhanced speeds with file transfers and boot up time.

Make connections
Quickly and easily transfer data and connect to devices. This HP ZBook Studio is packed with multiple ports including dual Thunderbolt 3 ports, DisplayPort 1.2, and more.

Explore in 4K
When color accuracy is critical, the optional 4K UHD display with HP DreamColor technology provides 8 million color accurate pixels, which means crystal clear, immersive imagery.

Configure any way you want
Configurable options allow you to create what you need. You can select memory, storage, processor, graphics and display size options to fit your work style.

Lightning fast battery
Get long lasting battery life, and when you need it, recharge quickly with HP Fast Charge. You’ll get up 50% battery life in just 30 minutes.

HP ZBook Dock with Thunderbolt 3
The HP ZBook Dock with Thunderbolt 3 quickly connects and powers your HP ZBook to compatible devices and provides support for dual 4K monitors at native resolutions.

3 Year Onsite Limited Warranty
Reliable HP service is ready when you need it, including 3 years of parts, labor and onsite service with our limited warranty.

Dual fan active cooling
Experience the dual-fan active cooling system designed to dissipate heat from the powerful NVIDIA® graphics cards and Intel® processors.

Short summary description HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G4, Intel® Xeon® E3 v6, 3 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 512 GB

Long summary description HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ZBook Studio G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v6, Processor model: E3-1505MV6, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black

Stunning design

Meticulously crafted with a fully-machined aluminum and die-cast magnesium body, diamond-cut edges and an optional stunning DreamColor UHD display[2]. And at just 18mm thin and 1.99 kg (4.4 lbs.)[3], you’ll be prepared wherever inspiration strikes.

No compromise reliability

Confidently take on your workday with our durable & reliable HP ZBook Studio. With a 3-year onsite[4] limited warranty, 120,000 hours of testing, and 30 years of HP Z DNA this is where the fusion of innovation, performance & reliability meet.

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v6
Processor model *
E3-1505MV6
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
DMI3
Stepping
B0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
Yes
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M1200M
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591D
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Thunderbolt 3 ports quantity
2
Headphone outputs
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
SmartCard slot
Yes
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR32K
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97463
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
64 Wh
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
255 mm
Height
18 mm
Weight *
2.09 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 22:15:37
Uk has collected 22 expert reviews for HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2019-11-21 22:15:34
Sign up for our daily newsletter Most employees don't need much in the way of performance and compute power to get through their day-to-day tasks - a MacBook Pro will usually provide more than enough horsepower for what the average worker needs to get do...
Good Great screen, Hugely powerful, Userupgradeable...
Bad Disappointing battery life, Huge size and weight, Expensive...
Bottom line If your budget can stretch to it, the HP ZBook Studio G4 is one of the most powerful business laptops we've ever seen. The battery life is disappointing, but for peak performance in a portable package, it's hard to beat...
80%
Digitaltrends.com
Updated:
2019-11-21 22:15:37
Cramming a workstation powerhouse into a notebook form factor while maintaining a tolerable price point is no simple feat. It needs to perform in any environment using premium components, and the design should not only look attractive, but remain as thin...
Good Thin and light for a workstation, Excellent processor performance, Reliable and quick Nvidia Quadro graphics, Available with color-accurate 4K display, 3-year standard warranty...
Bad Storage performance is underwhelming, Mediocre battery performance, Low display brightness and contrast...
Bottom line HP's ZBook Studio G4 is a great buy if you're looking for a powerful mobile workstation. It's not perfect, though, and its extreme price tag will certainly make you pause before you purchase it...
70%
techradar.com
Updated:
2019-11-21 22:15:37
HP is continuing its quest to bring desktop performance to portable devices with its latest launch of ZBook mobile workstations. All ZBooks are equipped with Sure Start Gen3 BIOS security software with runtime intrusion detection. This means that instead...
Good Extremely versatile customisation options, Highly impressive security features, Beautiful DreamColor screen...
Bad Heavy and bulky, Small keyboard, Design feels dated...
Bottom line The design may be bulky and a bit dated, but the ZBook 15 G4 remains a powerful, versatile and secure workhorse...
0%
postperspective.com
Updated:
2019-11-21 22:15:34
It seems like each year around this time, I offer my thoughts on an HP mobile workstation and how it serves multimedia professionals. This time I am putting the HP ZBook Studio G4 through its paces. The ZBook Studio line of HP's mobile workstations seems...
Bottom line The HP ZBook Studio G4 is a lightweight and durable enterprise-level mobile workstation that packs the punch of a color-critical 4K (UHD — 3840×2160) DreamColor display, powered by an Nvidia Quadro M1200, and brought together by an Intel Xeon processor th...
0%
tomsitpro.com
Updated:
2019-11-21 22:15:34
The best HP laptops for business offer solid security, durability and excellent designs. Check out our top-rated picks here.Editor's Note: At CES 2018 in January, HP announced two updates to its line of laptops. The popular HP Spectre x360 15 is getting a...
0%
notebookcheck.net
Updated:
2019-11-21 22:15:35
Criticism accepted. HP does not touch the chassis of the ZBook Studio G4 and focuses on the internals. Our test model shows this was a good decision. The DreamColor display is also very good, and both the temperature as well as noise development are bette...
Good very good chassis, many ports, good input devices, very good display...
Bad but PWM and no Optimus support, short battery runtime, no WWAN, no SmartCard reader, no Pointstick, high price...
86%
notebookcheck.net
Updated:
2019-11-21 22:15:36
More is always better. The HP ZBook enters its fourth round in the laptop marketplace, this time flaunting even more performance power. Genuine updates or innovations are nowhere to be found. Even so, the manufacturer demonstrates what a true mobile works...
Good very stable and high-quality case, good performance, very good IPS display (after calibration), quick SSD, long battery life, up-to-date ports, good upgradability, fast WLAN, 3-year warranty, individually configurable...
Bad some components hard to read (SIM slot!), battery not accessible from outside, PWM, heats up under load, chirps under load, weak speakers...
Bottom line The HP ZBook G4, courtesy of HP Germany.All in all, HP's newest ZBook proves once again to be a very good mobile workstation.The ZBook is available in Germany starting at 2200 Euros (~$2600; US version available for $1929). Our test device costs a steep 4...
89%
pcmag.com
Updated:
2019-11-21 22:15:36
To live up to its name, a mobile workstation must offer top-notch components—likely a Xeon processor and a professional-grade graphics card—but that doesn't mean it can't look good, too. The HP ZBook Studio G4 (starts at $1,938; $3,177 as tested) meets bo...
Good Good graphics performance, Stylish design, Multiple USB-C ports, Accessible components...
Bad 4K screen doesn't come with touch option, Less than seven hours of battery life, Expensive even for a mobile workstation...
Bottom line The HP Zbook Studio G4 is expensive and its 4K display is non-touch, but it looks sleek, is upgradeable, and has top-notch performance...
70%
pcmag.com
Updated:
2019-11-21 22:15:36
Who are the most demanding, power-hungry laptop shoppers? Some would say gamers, but we'd pick mobile workstation users—design or scientific pros who want machines that are not only fast but durable, backed by independent software vendor (ISV) certificati...
Good Fast performance, Good battery life, Available 1080p touch and 4K DreamColor screens, High memory and storage ceilings, Two Thunderbolt 3 ports...
Bad Expensive, Big and heavy for a 15,6-inch system...
Bottom line Intel Xeon power, a 64GB RAM limit, three drive bays, three screen choices, and two Thunderbolt 3 ports add up to a mighty mobile workstation in the HP ZBook 15 G4...
90%
studiodaily.com
Updated:
2019-11-21 22:15:36
If it ain't broke, don't fix it. That advice might work for most things, but in the world of digital media, the status quo is constantly shifting. There's always another track, effect or plug-in that you would like to add to the mix, even though you're al...
Bottom line This latest HP ZBook Studio supports Intel's 7th generation processors, as well as Nvidia's newest mobile graphics. While the speed increases are modest, a new eight-cell battery option adds significantly more battery life. Best of all, the 4.6 pound mob...
0%
storagereview.com
Updated:
2019-11-21 22:15:36
HP is back with a series of new impressive-looking workstations. Among these releases is the ZBook 15 G4, marketed as a high-performance mobile workstation for professionals on the go. Not only can it be equipped with 7th generation Intel Core i7 CPUs, us...
Bottom line The HP ZBook 15 G4 is an impressive performance-driven mobile workstation that can be equipped with up to a Xeon E3 1505M v6 (Z1) CPU, 64GB of DDR4 2400 non-ECC memory, and 3TB of M.2 NVMe Z Turbo drive SSD storage. It also has a range of connectivity opt...
0%
computershopper.com
Updated:
2019-11-21 22:15:36
Looking for a ZBook with a little less along the Z-axis? Among HP's mobile workstations, the 15.6-inch ZBook Studio is thinner than the regular ZBook 15 (0.71 versus 0.91 inch), as well as substantially lighter (4.6 versus 5.8 pounds). It's not as expanda...
Good Thinner and lighter than most mobile workstations, Two Thunderbolt 3 ports, Snazzy 4K IPS display...
Bad Screen too dark at battery-friendly brightness settings, Buttonless touch pad not ideal for workstation apps...
Bottom line The slender sibling of HP's ZBook 15 laptop workstation puts Xeon zip into a frequent-flyer-friendly package. It makes a few compromises in raw power, but delivers impressive versatility. Read More...
80%
Laptopmag.com
Updated:
2019-11-21 22:15:37
The HP ZBook 15 G4 ($1,429 to start, $4,661 as tested) is the middle child of HP's mobile workstation lineup -- not as slim and portable as the HP ZBook Studio, but smaller than the desk-crowding HP ZBook 17. While it may not have the thin dimensions and...
Good Gorgeous HP DreamColor display, Powerful performance, Great port selection...
Bad Chunky design, Short battery life...
Bottom line The HP ZBook 15 G4 offers mobile workstation power for the professionals who need it most, but it comes at the price of portability and battery life...
80%
Laptopmag.com
Updated:
2019-11-21 22:15:37
HP has spent the past year giving its notebooks a makeover, and the new ZBook Studio G4 (starting at $1,354) proves that even workstations can be sexy. More than its rakish-good looks, though, this machine can become a powerhouse when customized with the...
Good Amazing power, Wonderful DreamColor display, Sleek design, Plenty of ports...
Bad Short battery life, Runs warm on bottom...
Bottom line The HP ZBook Studio G4 is a powerhouse workstation with a beautiful design and a nearly perfect display...
80%
Disclaimer HP ZBook Studio G4 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Sold separately or as an optional feature.
[3] Weight will vary by configuration.
[4] Onsite service may require an optional HP Care Pack. Availability may vary.
[5] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[6] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[7] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.