location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RR14EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - Intel Xeon E3 v6 E3-1535Mv6 (8M Cache, 3.10 GHz)
  • - 43.9 cm (17.3") Full HD (1920 x 1080), NVIDIA Quadro P3000 (6GB GDDR5)
  • - 32GB (2400 MHz) DDR4-SDRAM (2 x 16 GB) & 512GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 3.14 kg & 33 mm thin; Dual Bang & Olufsen, HDMI
Long product name HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black :
The long product name of HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3 v6 E3-1535Mv6 (8M Cache, 3.10 GHz), 32GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel HD Graphics P630, NVIDIA Quadro P3000 6GB GDDR5, LAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black:
The official description of HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable powerhouse
We built desktop workstation power, performance and expandability into a device designed for the road. Made for mobile creative and design professionals with the most demanding projects, where compromise is simply not an option.

Latest Operating Systems
Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook 17.

7th Gen Intel® Core™ and Xeon® Processors
Choose from 7th generation Intel® Core™3 or Intel® Xeon® processor options that bring speed and superior performance to the HP ZBook 17.

Professional 3D graphics
For real-time visualization of multi-layered files and projects, experience AMD Radeon™ Pro or NVIDIA® Quadro® 3D graphics with up to 16 GB of video memory.

High speed memory
Extremely responsive experience with heavy workloads and file sizes with up to 64 GB DDR4 memory. Plus, help protect your data with optional ECC memory.

Ultra-fast storage
Reduce boot up, file transfers and application load times by revolutionizing how your HP ZBook handles large files with 4 TB storage, including the optional dual HP Z Turbo Drives.

Make connections
Quickly and easily transfer data and connect to devices. This HP ZBook 17 is packed with multiple ports including HDMI 2.0, USB 3.0, and dual Thunderbolt™ 3 ports.

Explore in 4K
When color accuracy is critical, the optional 4K UHD display with HP DreamColor technology provides 8 million color accurate pixels, which means crystal clear, immersive imagery.

HP ZBook Dock with Thunderbolt 3
The HP ZBook Dock with Thunderbolt 3 quickly connects and powers your HP ZBook to compatible devices and provides support for dual 4K monitors at native resolutions.

Lightning fast battery
Get long lasting battery life, and when you need it, recharge quickly with HP Fast Charge. You’ll get up 50% battery life in just 30 minutes.

3 Year Onsite Limited Warranty
Reliable HP service is ready when you need it, including 3 years of parts, labor and onsite service with our limited warranty.

Dual fan active cooling
Experience the dual-fan active cooling system designed to dissipate heat from the powerful NVIDIA® graphics cards and Intel® processors.

Help secure critical data
The embedded Trusted Platform Module (TPM), Smart Card Reader and optional Finger Print Reader can help secure your data, e-mail, and user credentials.

Short summary description HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black:
This short summary of the HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17 G4, Intel® Xeon® E3 v6, 3.1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black:
This is an auto-generated long summary of HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ZBook 17 G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v6, Processor model: E3-1535MV6, Processor frequency: 3.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black

Extreme power and expandability

Our most powerful mobile workstation is designed for demanding workloads. Configure your HP ZBook 17 with the latest Intel® Xeon® processors[2], NVIDIA® Quadro® or AMD Radeon™ Pro graphics, up to 4 TB of storage[4] and dual Thunderbolt™ 3 ports.

No compromise reliability

Confidently take on your workday with our durable & reliable HP ZBook 17. With a 3-year onsite[6] limited warranty, 120,000 hours of testing, and 30 years of HP Z DNA this is where the fusion of innovation, performance & reliability meet.

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v6
Processor model *
E3-1535MV6
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.1 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1500M v6
Processor codename
Kaby Lake
Bus type
DMI3
Stepping
B0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
Yes
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® P3000
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591D
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
SmartCard slot
Yes
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR32H
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97468
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
96 Wh
Power
AC adapter power
200 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
280 mm
Height
33 mm
Weight *
3.14 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 16:52:48
Uk has collected 12 expert reviews for HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
storagereview.com
Updated:
2019-11-21 16:52:47
The ZBook 17 G4 is HP's 17-inch model of company's new line of mobile workstations, offering high performance, battery longevity, and improved visuals. Like ZBook 15 model (which we reviewed a few months ago), the 17 G4 is an impressive-looking mobile sol...
Bottom line The HP ZBook 17 G4 is an impressive mobile workstation with a large, beautiful display and more than enough power for graphic-intensive users...
0%
videomaker.com
Updated:
2019-11-21 16:52:47
Chris Monlux Wed, 11/15/2017 - 9:25am The HP ZBook G4 17 inch laptop can handle just about anything you can throw at it. We first saw the new ZBook G4 17 inch at NAB 2017. It impressed us so much we gave it our Best Workstation of NAB award that year...
Good Sleek Design, Customizable...
Bad Large, Inconvenient headphone jack location...
Bottom line The HP ZBook G4 17 inch laptop can be configured to amazing specs, if you are willing to pay the price tag. It's got a large, high resolution screen and can handle just about anything you can throw at it.RECOMMENDED USERS:Configurable for all usersTECH SP...
0%
pcmag.com
Updated:
2019-11-21 16:52:47
Mobile workstations are the beasts of the laptop world, and the HP ZBook 17 G4 (starts at $1,529; $6,059 as tested) is one of the biggest and most powerful. Like the HP ZBook 15 G4 we recently awarded our Editors' Choice in the category, this 17.3-inch mo...
Good Stunning 4K DreamColor display, Two Thunderbolt 3 ports, VR-ready Nvidia Quadro P5000 graphics...
Bad Expensive, Bulky, Brief battery life...
Bottom line Formidable in every way (starting with its price), the HP ZBook 17 G4 mobile workstation and its color-calibrated UHD display are ready for the most demanding jobs, from video editing and 3D rendering to VR authoring...
80%
computershopper.com
Updated:
2019-11-21 16:52:47
Along with its family of highly esteemed big-iron workstations, HP, the world's leading workstation manufacturer, makes a comprehensive line of mobile ones: the HP ZBooks. While it sells different ZBooks for different levels of users, the most powerful an...
Good Configurable to chart-topping workstation power, Stunning 4K DreamColor display, Nvidia "Pascal" Quadro GPU with 16GB, Thunderbolt 3 support, with two ports, Highly expandable...
Bad Only moderate battery life with 4K panel...
Bottom line The ZBook 17's advanced features, top-shelf Quadro GPU, and huge DreamColor display aren't for everyone (or even every pro content creator). But those who demand max computational performance at any price will thrill to it: filmmakers, architects, and el...
90%
Laptopmag.com
Updated:
2019-11-21 16:52:47
When you need uncompromising performance in fields like architecture and engineering, you need a workstation, and the HP ZBook 17 G4 ($1,529 to start, $6,059 as tested) might be the most powerful mobile workstation yet. Armed with a veritable arsenal of h...
Good Category-leading performance, Vivid DreamColor 4K display, Rugged design...
Bad Bulky design, Slightly dim display, Crazy expensive for top configs...
Bottom line The HP ZBook 17 G4 offers category-leading workstation performance, but its display is a bit dim and the battery life is short...
90%
Disclaimer HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[5] Must be configured with HP approved VR Ready graphics and CPUs.
[6] Onsite service may require an optional HP Care Pack. Availability may vary.
[7] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.